EN
  • EN
  • DE

SN74AUC2G241DCUR

Part No SN74AUC2G241DCUR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DL US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 9mA, 9mA
Supply Voltage - Operating 0.8 V to 2.7 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 1099506-SN74AUC2G241DCUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G241DCUR CAD Model

Description

Product Overview: SN74AUC2G241DCUR from Texas Instruments

The SN74AUC2G241DCUR by Texas Instruments is a high-speed, dual-bit, single-pole, double-throw (SPDT) bus switch from the advanced ultra-low voltage (AUC) series. This integrated circuit is designed to provide high-speed switching between data paths in systems that operate with very low power consumption and minimal propagation delay times.

Key Features

  • Operating Range: The SN74AUC2G241DCUR operates within a voltage range of 0.8V to 2.5V, making it suitable for portable and battery-operated applications where power efficiency is critical.
  • Low Power Consumption: This device features ultra-low power consumption, which significantly extends battery life in portable devices.
  • High-Speed Switching: The bus switch provides high-speed switching with a 0.25-ns maximum propagation delay when operating at 2.3V to 2.5V, ensuring minimal signal delay in critical applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, with the device being capable of withstanding ESD strikes of up to ±8 kV on the human body model (HBM).
  • Small Footprint: Housed in an ultra-small 8-pin VSSOP (DCU) package, the SN74AUC2G241DCUR is ideal for space-constrained applications.
  • RoHS Compliant: The product is RoHS compliant, adhering to environmental standards and regulations.

Applications

The SN74AUC2G241DCUR is versatile and can be used in various applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Notebook Computers
  • Portable Media Players
  • Data Communication Systems

Quality and Reliability

As with all Texas Instruments products, the SN74AUC2G241DCUR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability in a wide range of environments and applications.

Ordering Information

The SN74AUC2G241DCUR is available for ordering from Texas Instruments and authorized distributors. Detailed specifications, pricing, and additional resources such as datasheets, technical documents, and support tools can be found on the Texas Instruments website.

You May Also Be Interested in

ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8941 $53.6460
140+ $0.7336 $102.7040
215+ $0.7107 $152.8005
295+ $0.6878 $202.9010
380+ $0.6649 $252.6620
505+ $0.5961 $301.0305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,725 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess