EN
  • EN
  • DE
  • IT

SN74AUC2G53DCURE4

Part No SN74AUC2G53DCURE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT US8  /  1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 15Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm (Max)
Voltage - Supply, Single (V+) 0.8V ~ 2.7V
Switch Time (Ton, Toff) (Max) 2.2ns, 2.3ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 2pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Base Product Number SN74AUC2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261733-SN74AUC2G53DCURE4
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G53DCURE4 CAD Model

Description

SN74AUC2G53DCURE4 - Texas Instruments

The SN74AUC2G53DCURE4 is a high-performance, dual 2-channel multiplexer from Texas Instruments, designed to meet the demanding needs of modern electronic systems. This advanced integrated circuit (IC) is part of the AUC family, which is known for its ultra-low voltage operation and high-speed interfacing capabilities.

Constructed with a dual 2-channel configuration, the SN74AUC2G53DCURE4 allows for precise control over signal paths within your digital system. Each multiplexer has two inputs and one output, enabling the selection between two data sources for each channel. This versatility makes it an ideal choice for applications that require efficient data routing and signal switching, such as data processing, communication systems, and high-speed networking equipment.

One of the standout features of this product is its support for very low operating voltages, ranging from 0.8V to 2.7V. This characteristic not only makes it compatible with contemporary low-voltage systems but also helps in reducing the overall power consumption of the application it is used in. The low-voltage operation, combined with the device's Schmitt-trigger inputs, ensures increased noise immunity and stable performance even in challenging electrical environments.

Moreover, the SN74AUC2G53DCURE4 offers exceptional speed, with a typical switching time of just a few nanoseconds, which is critical for high-speed data transmission and signal processing tasks. The device is also characterized by its low power consumption and minimal propagation delay, which contribute to its efficiency and reliability.

Encased in a compact 8-pin VSSOP (Very-Thin Shrink Small Outline Package), the SN74AUC2G53DCURE4 is designed for space-constrained applications, providing a high-density solution without compromising performance. The package is optimized for reduced crosstalk and better signal integrity, which is essential for maintaining the fidelity of high-speed signals.

In summary, the SN74AUC2G53DCURE4 from Texas Instruments is a state-of-the-art dual 2-channel multiplexer that offers low-voltage operation, high-speed switching, and robust performance. It is an excellent choice for designers seeking a reliable and efficient solution for their data routing and signal processing needs.

You May Also Be Interested in

Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1892 $50.1380
645+ $0.1553 $100.1685
1,000+ $0.1504 $150.4000
1,375+ $0.1456 $200.2000
1,780+ $0.1407 $250.4460
2,380+ $0.1262 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,803 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess