EN
  • EN
  • DE

SN74AUCH16374DGVR

Part No SN74AUCH16374DGVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 48TVSOP  /  Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUCH
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 250 MHz
Max Propagation Delay @ V, Max CL 2.2ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Iq) 20 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 48-TVSOP
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Base Product Number 74AUCH16374
Other Names 74AUCH16374DGVRG4,74AUCH16374DGVRE4,74AUCH16374DGVRG4,74AUCH16374DGVRE4,296-19067-6,-SN74AUCH16374DGVRR,TEXTISSN74AUCH16374DGVR,-74AUCH16374DGVRG4R,296-19067-2,2156-SN74AUCH16374DGVR,-74AUCH16374DGVRG4,-74AUCH16374DGVRE4,296-19067-1,-296-19067-1,-296-19067-1,-74AUCH16374DGVRE4R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258539-SN74AUCH16374DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AUCH16374DGVR CAD Model

Description

Product Overview: SN74AUCH16374DGVR

The SN74AUCH16374DGVR is a high-performance, 16-bit edge-triggered D-type flip-flop manufactured by Texas Instruments. This advanced integrated circuit is designed for use in applications requiring the highest speed and lowest power consumption. The device comes in a compact TVSOP package, making it suitable for space-constrained applications.

With a dual voltage operation, the SN74AUCH16374DGVR supports mixed-voltage systems, allowing it to interface with both 3.3V and 5V logic levels. This level of flexibility makes it an ideal choice for a wide range of applications, including computing, networking, and telecommunications, where interfacing between different logic levels is common.

Key Features

  • High-Speed Operation: The device is capable of operating at high clock frequencies, providing rapid data transfer and processing capabilities for demanding applications.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74AUCH16374DGVR minimizes power usage, making it suitable for portable and battery-powered devices.
  • Edge-Triggered D-Type Flip-Flops: Each flip-flop is edge-triggered, capturing data on the rising edge of the clock input, ensuring precise timing and synchronization within digital circuits.
  • Output Enable (OE) Feature: The device includes an OE input that allows the user to place the outputs in either a high-impedance state or an active state, providing additional control over the data output.
  • Bus-Hold Data Inputs: The inputs have a built-in bus-hold feature, which eliminates the need for external pull-up or pull-down resistors and maintains the last known state when no input signal is present.

Applications

The versatility of the SN74AUCH16374DGVR makes it an excellent choice for a variety of high-speed digital applications, including:

  • Data communication systems
  • Servers and networking equipment
  • Signal processing
  • Industrial control systems
  • Consumer electronics

With its robust feature set and Texas Instruments' reputation for quality, the SN74AUCH16374DGVR is a reliable and efficient solution for any application requiring high-speed, low-power, and dual-voltage level flip-flops.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess