EN
  • EN
  • DE

SN74AUP1G06DBVT

Part No SN74AUP1G06DBVT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER SGL 1INPUT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Supply Voltage - Operating 0.8 V to 3.6 V
Current - Quiescent (Max) 0.5μA
Current - Output High, Low -, 4mA
Logic Level - Low 0.7 V to 0.9 V
Logic Level - High 1.6 V to 2 V
Max Propagation Delay @ V, Max CL 10.5ns @ 3.3V, 30pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 1099536-SN74AUP1G06DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G06DBVT CAD Model

Description

Product Overview: SN74AUP1G06DBVT

The SN74AUP1G06DBVT is a high-performance, single inverter gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of the ultra-low-power AUP (Advanced Ultra-low Power) family, which is engineered to provide optimal performance in power-sensitive applications. The SN74AUP1G06DBVT is particularly well-suited for portable and battery-powered electronics where energy efficiency is paramount.

Key Features

  • Low Power Consumption: With ultra-low static power consumption of only 0.9 µA max and dynamic power consumption of 0.1 µA/MHz at 3.3V, the SN74AUP1G06DBVT ensures minimal power drain on systems.
  • Advanced Design: The device operates on a supply voltage range from 0.8V to 3.6V, making it versatile for use in various applications with different power requirements.
  • High-Speed Operation: Despite its low power usage, it does not compromise on speed, offering typical tpd of 3.7 ns at 3.3 V, allowing for fast signal processing.
  • Robust Output Drive: It can drive up to 4 mA at the output, which is significant for such a low-power device, enabling it to interface with other logic families.
  • ESD Protection: The device includes on-chip ESD protection, providing a human-body model (HBM) rating of 2 kV, which contributes to the overall durability and reliability of the component.

Applications

The versatile nature of the SN74AUP1G06DBVT allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Mobile Phones
  • PDAs and Personal Multimedia Devices
  • Portable Medical Equipment
  • Energy-Harvesting Applications
  • Wearable Electronics

Package and Quality

The SN74AUP1G06DBVT comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments is committed to high standards of quality, and this product is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets, ensuring reliability and performance.

With its combination of low power consumption, high-speed operation, and robust output drive, the SN74AUP1G06DBVT from Texas Instruments is an excellent choice for designers looking to optimize power and performance in their next-generation electronic systems.

You May Also Be Interested in

ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7957 $51.7205
155+ $0.6529 $101.1995
240+ $0.6325 $151.8000
330+ $0.6121 $201.9930
425+ $0.5917 $251.4725
570+ $0.5305 $302.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess