EN
  • EN
  • DE

HD74LS85P

Part No HD74LS85P
Manufacturer Renesas Electronics America
Description 4-bit Magnitude Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179615-HD74LS85P
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian HD74LS85P CAD Model

Description

The HD74LS85P is a 4-Bit Magnitude Comparator manufactured by Renesas Electronics America. This integrated circuit compares two 4-bit binary words and determines whether one is greater than, less than, or equal to the other. It is part of the 74LS family, which means it utilizes low-power Schottky TTL technology, providing a good balance between speed and power consumption. The device is commonly used in various digital logic applications where comparison operations are essential.

Applications:

  • Digital Logic Circuits: Used in digital systems for comparing binary numbers.
  • Process Control: Implemented in industrial control systems for comparing process variables.
  • Address Decoding: Employed in memory systems for address comparison.
  • Sorting Algorithms: Utilized in digital sorting networks.
  • Instrumentation: Used in measurement and test equipment for signal comparison.

Features:

  • 4-Bit Comparison: Compares two 4-bit binary words (A and B).
  • Cascadable: Can be cascaded to compare words of greater length.
  • Three Output States: Provides outputs indicating A > B, A
  • Low-Power Schottky (LS) Technology: Offers low power consumption and high speed.
  • TTL Compatible: Interfaces easily with other TTL logic circuits.

Benefits:

  • Precise Comparison: Enables accurate comparison of binary numbers.
  • Flexibility: Cascadable feature allows for comparison of larger binary words.
  • Reduced Component Count: Integrated solution reduces the number of components required.
  • Simplified Design: Simplifies the design of digital systems requiring comparison functions.
  • Efficient Power Usage: Low-power consumption contributes to energy efficiency.

The HD74LS85P operates with a standard 5V power supply and is typically available in a DIP (Dual In-line Package). When cascading multiple HD74LS85P devices, the carry-in inputs (A > B, A

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3231 $61.9386
14+ $8.4702 $118.5828
22+ $8.2056 $180.5232
30+ $7.9409 $238.2270
38+ $7.6761 $291.6918
51+ $6.8821 $350.9871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess