EN
  • EN
  • DE

SN74AUP1G07YFPR

Part No SN74AUP1G07YFPR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER SINGLE BUFFER/DRIVER WITH OPEN-DRAIN OUTPUTS | IC BUF NON-INVERT 3.6V 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-XFBGA, DSBGA
Supplier Device Package 4-DSBGA (0.8x0.8)
Family Part Number 74AUP1G07
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254074-SN74AUP1G07YFPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G07YFPR CAD Model

Description

The SN74AUP1G07YFPR from Texas Instruments is a high-performance, single-buffer gate with open-drain output, designed to operate from a power supply range of 0.8 V to 3.6 V. This feature allows for the use of this device in a mixed-voltage system environment, making it extremely versatile for a variety of applications.

Key Features:

  • Low Static-Power Consumption: The power-conserving design of this device ensures minimal static power consumption, making it suitable for battery-powered and power-sensitive applications.
  • Low Dynamic-Power Consumption: With its reduced dynamic power consumption, the SN74AUP1G07YFPR is perfect for applications where power efficiency is crucial.
  • Low Input Capacitance: Its low input capacitance implies that the device has minimal loading on the circuits driving its inputs, which helps in maintaining signal integrity.
  • Low Noise: Engineered to produce low noise, this buffer gate ensures reliable performance in noise-sensitive electronic systems.
  • High Drive: Despite its low-power design, the SN74AUP1G07YFPR provides a high drive current, making it capable of driving multiple loads or interfacing with high-capacitance inputs.
  • Ioff Support: The device includes Ioff circuitry which disables the output, preventing damaging current backflow through the device when it is powered down.
  • ESD Protection: It offers excellent electrostatic discharge (ESD) protection, ensuring the device's longevity and reliability in harsh environments.
  • Wide Operating Temperature Range: The SN74AUP1G07YFPR is designed to operate over a broad temperature range, accommodating various industrial and commercial application conditions.

Applications:

The buffer gate is ideal for a range of applications, including but not limited to:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Notebook Computers
  • Portable Test Equipment

With its small footprint and advanced features, the SN74AUP1G07YFPR is a perfect choice for designers looking for a reliable, high-performance buffer gate for their next project.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5018 $50.1800
245+ $0.4117 $100.8665
380+ $0.3989 $151.5820
520+ $0.3860 $200.7200
675+ $0.3731 $251.8425
900+ $0.3345 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess