74LCX02M Logic Gate IC
The 74LCX02M is a high-performance, low-voltage, quad 2-input NOR gate integrated circuit designed for various digital logic applications. It is part of the LCX series offering efficient, reliable performance in electronic systems.
- Applications:
- Signal Processing
- Combinatorial Logic Circuits
- Data Communication Systems
- Embedded Systems
- Industrial Control
- Features and Benefits:
- Low Power Consumption: Ideal for battery-operated devices.
- Wide Operating Voltage Range: Suitable for varied voltage levels.
- High Noise Immunity: Ensures reliable performance in noisy environments.
- Fast Switching Speeds: Enhances processing efficiency.
- Additional Details:
- Package Type: Surface Mount
- Operating Temperature: -40°C to +85°C
- RoHS Compliant