SN74AUP1G32DBVT: A Low-Power Single 2-Input Positive-OR Gate
The SN74AUP1G32DBVT is a highly-efficient, single 2-input positive-OR gate from Texas Instruments, designed to operate on a power supply range of 0.8V to 3.6V. This logic gate is part of the advanced ultra-low power (AUP) family, which is known for its low static and dynamic power consumption, making it ideal for battery-powered and energy-saving applications.
Encased in a compact SOT-23-5 package, the SN74AUP1G32DBVT is optimized for use in space-constrained applications. Its small footprint does not compromise its performance, as it provides full functionality even at low voltages, ensuring reliable logic operations in portable electronics like smartphones, wearables, and medical devices.
Key Features:
-
Ultra-Low Power Consumption: This device is engineered to minimize power usage, which extends the battery life of portable devices.
-
Wide Operating Voltage Range: With support for a voltage range of 0.8V to 3.6V, this OR gate can be used in diverse electronic systems.
-
High-Speed Operation: Despite its low power usage, the SN74AUP1G32DBVT does not sacrifice speed, offering fast propagation delays.
-
Low Input Capacitance: The device features a low input capacitance, which contributes to its high-speed performance.
-
I/O Tolerance: The inputs are tolerant to 3.6V, allowing for interfacing with higher voltage logic levels without the need for external components.
-
ESD Protection: The SN74AUP1G32DBVT comes with built-in electrostatic discharge (ESD) protection, safeguarding the device during handling and operation.
Texas Instruments' SN74AUP1G32DBVT is an excellent choice for designers looking for a logic gate that combines low power, small size, and high performance. Whether it's used in mobile devices, IoT gadgets, or power-sensitive applications, this OR gate provides reliable logic operations while conserving power, making it an essential component in modern electronic design.