EN
  • EN
  • DE

SN74AUP1G79DSFR

Part No SN74AUP1G79DSFR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description LOW-POWER SINGLE POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 266MHz
Max Propagation Delay at V, Max CL 5.8ns at 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Iq) 500nA
Input Capacitance 1.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-XFDFN
Family Part Number 74AUP1G79
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254093-SN74AUP1G79DSFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G79DSFR CAD Model

Description

SN74AUP1G79DSFR - Texas Instruments Single Positive-Edge-Triggered D-Type Flip-Flop

The SN74AUP1G79DSFR from Texas Instruments is a high-performance, single positive-edge-triggered D-type flip-flop with a clear input. This advanced ultra-low-power integrated circuit is designed to operate in a wide range of applications that require the storage of individual bits of data in a digital system. Its compact form factor, DSBGA package, and optimized power consumption make it ideal for portable and battery-powered applications.

This device is part of the AUP family, which is known for ultra-low power consumption while maintaining excellent speed and performance characteristics. The SN74AUP1G79DSFR operates over a broad V<sub>CC range of 0.8V to 3.6V, ensuring compatibility with a variety of logic levels and providing design flexibility. This makes it suitable for interfacing with both high-speed and low-power microprocessors and microcontrollers.

The flip-flop has a typical t<sub>pd of 3.9 ns, which provides high-speed operation that is essential for modern digital systems. Additionally, it features a very low I<sub>CC of 0.9 µA (max) and a low I<sub>oz of 5 nA (typ), which minimizes power consumption in both active and standby states, contributing to energy efficiency in the end application.

For ease of implementation, the SN74AUP1G79DSFR comes in a space-saving 6-pin DSBGA package. Its small footprint allows for high-density packing on PCBs, making it an excellent choice for space-constrained applications. The device also includes an asynchronous clear input (CLR) that, when set low, clears the output (Q), ensuring the flip-flop is in a known state upon initialization or during an emergency reset.

In summary, the Texas Instruments SN74AUP1G79DSFR is a highly reliable and efficient solution for data storage in digital circuits. Its ultra-low-power operation, high-speed performance, and compact package size make it an optimal choice for designers looking to optimize their systems for power consumption and space while maintaining high-speed data processing capabilities.

You May Also Be Interested in

Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2795 $50.3100
440+ $0.2293 $100.8920
680+ $0.2222 $151.0960
935+ $0.2150 $201.0250
1,205+ $0.2078 $250.3990
1,610+ $0.1864 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess