EN
  • EN
  • DE

SN74AUP2G126DQER

Part No SN74AUP2G126DQER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 8X2SON  /  Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-X2SON (1.4x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFDFN
Supplier Device Package 8-X2SON (1.4x1)
Base Product Number 74AUP2G126
Other Names -296-25639-1,296-25639-2,296-25639-6,-SN74AUP2G126DQERR,296-25639-1
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259720-SN74AUP2G126DQER
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G126DQER CAD Model

Description

SN74AUP2G126DQER Dual Bus Buffer Gate by Texas Instruments

The SN74AUP2G126DQER from Texas Instruments is a high-performance, dual bus buffer gate with 3-state outputs, designed for use in a wide range of electronic applications. This integrated circuit is part of the advanced ultra-low power (AUP) series, which is engineered to provide optimal performance in systems where power efficiency is paramount.

Featuring two independent buffer gates, the device operates on a power supply range of 0.8V to 3.6V, making it suitable for interfacing with low-voltage microprocessors and other digital systems. The low static power consumption of the SN74AUP2G126DQER, combined with its low dynamic power consumption, contributes to its energy-saving characteristics, making it an ideal choice for battery-operated and power-sensitive applications.

Each buffer gate has a corresponding output enable (OE) input, which, when held high, places the output in a high-impedance state. This 3-state feature allows for the connection of multiple outputs to a common bus without the risk of damaging conflicts. The SN74AUP2G126DQER's inputs are also equipped with Schmitt triggers, which increase the hysteresis of the input thresholds, providing enhanced noise immunity and allowing the device to be used in environments with higher electrical disturbances.

The device is offered in a space-saving 8-pin X2SON package, which is characterized by its minimal footprint on the PCB, making it an excellent choice for compact and densely populated circuit designs. Additionally, the SN74AUP2G126DQER is characterized for operation from -40°C to 85°C, ensuring reliable performance over a broad range of temperature conditions.

Whether used in mobile phones, PDAs, computing devices, or networking equipment, the SN74AUP2G126DQER delivers the high-speed and low-power operation that modern electronic systems demand. Its robust design and advanced features make it a versatile component for designers looking to optimize their digital logic interfaces.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the datasheet and Texas Instruments' comprehensive technical resources.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4978 $52.2690
245+ $0.4084 $100.0580
380+ $0.3957 $150.3660
525+ $0.3829 $201.0225
680+ $0.3702 $251.7360
905+ $0.3319 $300.3695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,030 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess