EN
  • EN
  • DE

SN74AUP3G06YFPR

Part No SN74AUP3G06YFPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 3CH 3-INP 8DSBGA  /  Inverter IC 3 Channel Open Drain 8-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Features Open Drain
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low -, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 10.5ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA
Package / Case 8-XFBGA, DSBGA
Base Product Number 74AUP3G06
Other Names 296-25877-6,2156-SN74AUP3G06YFPR,-SN74AUP3G06YFPRR,TEXTISSN74AUP3G06YFPR,-296-25877-1,296-25877-1,296-25877-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257911-SN74AUP3G06YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP3G06YFPR CAD Model

Description

Product Overview: SN74AUP3G06YFPR from Texas Instruments

The SN74AUP3G06YFPR is a high-performance, triple inverter gate integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced logic gate is part of the AUP (Advanced Ultra-Low Power) family, which is renowned for its low power consumption and high-speed operation. The SN74AUP3G06YFPR is designed to meet the stringent requirements of modern electronic applications where space and power efficiency are critical.

Key Features

  • Low Power Consumption: The device operates at a very low voltage range of 0.8V to 3.6V, making it an ideal choice for battery-operated and power-sensitive applications.
  • High-Speed Operation: Despite its low power usage, the SN74AUP3G06YFPR does not compromise on speed, offering fast performance that is essential for today's high-speed digital circuits.
  • Triple Inverter Gates: This product contains three independent inverter gates, providing design flexibility and the ability to drive multiple loads simultaneously.
  • Reduced Switching Noise: The AUP family is designed with noise reduction in mind, ensuring minimal disturbance to adjacent circuitry.
  • Small Form Factor: Housed in a compact DSBGA package, the SN74AUP3G06YFPR is optimized for space-constrained applications.

Applications

The SN74AUP3G06YFPR is versatile and can be used in a wide range of electronic systems, including:

  • Mobile phones and portable devices, where power efficiency is paramount.
  • Computing devices, such as laptops and tablets, requiring high-speed data processing.
  • Consumer electronics, including wearables and smart home devices.
  • Industrial controls and automation systems that demand reliable performance under varying power conditions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AUP3G06YFPR is manufactured to stringent standards, ensuring its reliability and longevity in all types of operating environments. Whether you're designing a new system or upgrading an existing one, this triple inverter gate is an excellent choice for your digital logic needs.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7771 $50.5115
160+ $0.6377 $102.0320
245+ $0.6177 $151.3365
335+ $0.5978 $200.2630
435+ $0.5779 $251.3865
580+ $0.5181 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess