EN
  • EN
  • DE

SN74BCT25642DWR

Part No SN74BCT25642DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 24SOIC / Transceiver, Inverting 1 Element 8 Bit per Element Open Collector, Push-Pull Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tape & Reel (TR)
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector, Push-Pull
Current - Output High, Low -, 188mA; 3mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74BCT
Other Names SN74BCT25642DWRG4,SN74BCT25642DWRE4,SN74BCT25642DWRG4,2156-SN74BCT25642DWR-TITR,SN74BCT25642DWRE4,TEXTISSN74BCT25642DWR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259670-SN74BCT25642DWR
Ultra Librarian 3D Model Ultra Librarian SN74BCT25642DWR CAD Model

Description

Product Overview: SN74BCT25642DWR from Texas Instruments

The SN74BCT25642DWR is a high-performance, integrated circuit designed and manufactured by Texas Instruments. This device is part of TI's SN74 series, which is known for its reliability and versatility in various digital applications. The SN74BCT25642DWR is an octal bus transceiver and register that features 25-ohm series resistors in the output structure, which significantly reduces line noise in bus-termination applications.

Key Features

  • Octal Bus Transceiver: The device includes eight bidirectional transceivers, allowing for efficient two-way communication over eight data lines.
  • Integrated Registers: Each transceiver is paired with a D-type flip-flop that acts as a register, enhancing data flow control and synchronization.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, which is beneficial for multiplexing and bus management.
  • Output Series Resistors: Built-in 25-ohm resistors help to minimize reflections and line noise, making the device suitable for long bus lines and high-speed applications.
  • Wide Operating Range: The SN74BCT25642DWR operates over a wide voltage range and is compatible with mixed-voltage environments, making it highly versatile for various system designs.

Applications

The SN74BCT25642DWR is ideal for use in a range of applications that require efficient data transfer and signal integrity. Its robust design makes it suitable for:

  • Telecommunications
  • Networking equipment
  • Computers and peripherals
  • Data acquisition systems
  • High-speed data processing

Package and Quality

This device is offered in a wide-body SOIC package with the designation "DWR," which provides a compact footprint while allowing for adequate heat dissipation and ease of soldering onto printed circuit boards. Texas Instruments is known for its commitment to quality, and the SN74BCT25642DWR is no exception, meeting stringent industry standards for performance and reliability.

Environmental and Regulatory Compliance

Texas Instruments ensures that its products comply with global environmental regulations. The SN74BCT25642DWR adheres to RoHS directives, which means it is manufactured without the use of hazardous substances such as lead, making it a more environmentally friendly choice for electronic designs.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess