The SN74BCT541AN is a high-quality, reliable, and efficient product from Texas Instruments, one of the leading technology companies in the world.
- Category: Octal buffers and line drivers with 3-state outputs
- Function: Used in memory address drivers, clock drivers, and bus-oriented transmitters or receivers that provide the high current necessary to drive the capacitive load of the bus lines
- Description: Octal buffer/line driver with 3-state outputs
- Outputs: 3-state outputs controlled by the output-enable (OE) inputs
- OE Low: Outputs are in 2-state mode
- OE High: Outputs are in the high-impedance state
- Features: High-current outputs that can drive up to 15 LSTTL loads
- Typical tpd: 4.5 ns
- Voltage Range: 4.5 V to 5.5 V
- Package: 20-PDIP package
- Operating Temperature Range: -40°C to 85°C