EN
  • EN
  • DE

SN74BCT574DW

Part No SN74BCT574DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74BCT
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 77 MHz
Max Propagation Delay @ V, Max CL 8.6ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 mA
Input Capacitance 5.5 pF
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74BCT574
Other Names 2156-SN74BCT574DW,TEXTISSN74BCT574DW,SN74BCT574DWG4,SN74BCT574DWE4,SN74BCT574DWE4,SN74BCT574DWG4,-SN74BCT574DWR
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258517-SN74BCT574DW
Ultra Librarian 3D Model Ultra Librarian SN74BCT574DW CAD Model

Description

SN74BCT574DW Octal Edge-Triggered D-Type Flip-Flops

The SN74BCT574DW from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This device features eight D-type flip-flops with 3-state outputs, making it an excellent choice for bus-oriented systems. It is part of the 'BCT family of products, which are known for their high drive and fast speeds, operating on a 4.5V to 5.5V VCC supply.

Each flip-flop in the SN74BCT574DW has a direct clear input and data input, and the device operates on the positive edge of the clock input signal. This means that when the clock input transitions from low to high, the data present at the data inputs is captured and held at the outputs until the next rising edge of the clock signal. The 3-state outputs allow the device to interface directly with and drive data buses with minimal power and propagation delay.

The SN74BCT574DW comes in a 20-pin SOIC package, which is widely used and suitable for surface-mount technology (SMT). The package is designed for optimal board space utilization, ensuring a compact footprint in end applications. The device features a fully buffered clock and data inputs, which provide stable operation and improved noise immunity.

Key features of the SN74BCT574DW include:

  • Eight edge-triggered D-type flip-flops
  • 3-state bus driving outputs
  • Full parallel access for loading
  • Buffered control inputs
  • Operating voltage range of 4.5V to 5.5V
  • High-drive outputs (-32-mA IOH, 64-mA IOL)
  • High-impedance state during power up and power down
  • Edge-triggered from a low-to-high transition
  • Wide operating temperature range of -40°C to 85°C

The SN74BCT574DW is suitable for a variety of digital applications, including addressable registers, bus interfacing, and data storage. Its robust design and high-speed operation ensure reliable performance in demanding environments. Whether used in computing systems, communication infrastructure, or industrial electronics, the SN74BCT574DW is an excellent choice for designers seeking a reliable and efficient octal flip-flop IC.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess