EN
  • EN
  • DE

SN74BCT757DWR

Part No SN74BCT757DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Open Collector
Current - Output High, Low -, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259657-SN74BCT757DWR
Ultra Librarian 3D Model Ultra Librarian SN74BCT757DWR CAD Model

Description

The SN74BCT757DWR is a versatile integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the BiCMOS family and serves as a bus transceiver with 3-state outputs, ensuring high-speed and reliable data transmission for a wide range of applications.

Key Features

  • Technology: The device is built on BiCMOS technology, which combines the advantages of both bipolar and CMOS transistors to achieve high speed, low power dissipation, and reduced noise levels.
  • Type: The SN74BCT757DWR is a bus transceiver with 3-state outputs, which allows for bidirectional communication on a data bus while also providing the ability to disconnect entirely when not in use.
  • Package: It is available in a wide-body SOIC (Small Outline Integrated Circuit) package, with the designation "DWR" indicating the package type. This surface-mount package is suitable for automated assembly processes and is designed for space-efficient PCB layouts.
  • Pin Count: The device has 20 pins, providing the necessary connections for power, ground, data inputs, outputs, and control signals.
  • Supply Voltage: It operates over a broad supply voltage range, making it compatible with various logic levels and system requirements.
  • Performance: The SN74BCT757DWR is designed for high-speed operation, ensuring fast data transfer rates that are critical for modern digital systems.

Applications

The SN74BCT757DWR is suitable for a multitude of applications, including:

  • High-speed data acquisition and processing systems
  • Communication interfaces and networking equipment
  • Industrial control and automation
  • Servers and data centers
  • Computing and storage platforms

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The SN74BCT757DWR is no exception, as it has undergone rigorous testing and quality assurance measures to meet the high standards expected by the industry. This ensures that the device performs consistently and reliably over its intended lifespan, even in demanding environments.

Overall, the SN74BCT757DWR from Texas Instruments is a high-performance solution for those seeking a reliable and efficient bus transceiver with 3-state outputs, suitable for a wide range of digital applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess