EN
  • EN
  • DE

SN74CB3Q3251DGVR

Part No SN74CB3Q3251DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 1OF8 FET MUX/DEMUX 16-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel package
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TVSOP
Win Source Part Number 765270-SN74CB3Q3251DGVR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CB3Q3251
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3251DGVR CAD Model

Description

The SN74CB3Q3251DGVR is a high-performance, 10-bit FET switch from Texas Instruments designed for the switching of data signals on high-speed buses. It is part of the 74CB series, known for its low on-state resistance and minimal propagation delay, making it an excellent choice for applications requiring efficient data flow and signal integrity.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of only 5 ohms, which minimizes signal distortion and voltage drop across the switch, thereby ensuring high-quality signal transmission.
  • Wide Voltage Range: It operates over a wide voltage range of 2.3 V to 3.6 V, making it compatible with various logic levels and suitable for interfacing with different types of digital circuits.
  • Low Power Consumption: This switch is designed for low power consumption, with a quiescent current of only 0.1 µA maximum, which is ideal for power-sensitive applications.
  • High-Speed Switching: The SN74CB3Q3251DGVR offers fast switching speeds, with a typical propagation delay of only 0.25 ns, facilitating high-speed data transmission without significant time lag.
  • 5-V Tolerant I/O: The inputs and outputs are 5-V tolerant, which allows for seamless integration with mixed-voltage systems and provides additional flexibility in system design.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, ensuring robust performance and increased reliability in harsh environments.

Applications

With its high-speed switching capability and low on-state resistance, the SN74CB3Q3251DGVR is ideally suited for a wide range of applications, including:

  • Bus isolation in servers and routers
  • Signal gating in data communication systems
  • Switching in multiplexers and demultiplexers
  • Interface switching for peripheral devices
  • Hot-swapping and hot-docking applications

The SN74CB3Q3251DGVR comes in a compact TVSOP (Thin Very Small Outline Package) form factor, with the DGVR suffix indicating a tape and reel packaging option for automated assembly processes. This makes it suitable for high-volume manufacturing and applications where space is at a premium.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7571 $52.9970
165+ $0.6213 $102.5145
250+ $0.6018 $150.4500
345+ $0.5824 $200.9280
445+ $0.5630 $250.5350
595+ $0.5048 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,960 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess