EN
  • EN
  • DE

SN74CB3Q3345DGVR

Part No SN74CB3Q3345DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS 8BIT FET 20-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel package
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TVSOP
Win Source Part Number 765271-SN74CB3Q3345DGVR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CB3Q3345
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3345DGVR CAD Model

Description

Overview of SN74CB3Q3345DGVR from Texas Instruments

The SN74CB3Q3345DGVR is a high-quality integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is a 10-bit FET switch with a 5-Ω bidirectional translator that is part of the 74CB family. It is specifically engineered to facilitate low-voltage bidirectional translation and multiplexing for data bus and signal conditioning.

Key Features

  • Voltage Range: The device operates with a 2.3-V to 3.6-V V<sub>CC supply, making it ideal for interfacing with low-voltage devices.
  • Low On-State Resistance (r<sub>on): The switch offers a low on-state resistance, typically around 5 Ω, which minimizes signal distortion and ensures high-quality data transmission.
  • 10-Bit Bidirectional Switching: With 10 FET switches, the device can handle multiple data lines simultaneously, offering efficient multiplexing capabilities.
  • High-Bandwidth Data Path: The switch is designed to provide a high-bandwidth data path, ensuring fast data transfer rates suitable for modern high-speed applications.

Applications

The SN74CB3Q3345DGVR is versatile and can be used in a wide range of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Backplane switching
  • Hot-docking applications
  • Level shifting for mixed-voltage systems

Package and Quality

The device comes in a compact TVSOP (Thin Very Small Outline Package) form factor, designated by the DGVR suffix. This package is surface-mountable and saves valuable board space, which is crucial for modern compact electronic designs. Furthermore, Texas Instruments is known for its commitment to quality, ensuring that each SN74CB3Q3345DGVR device meets rigorous industry standards for performance and reliability.

Conclusion

In summary, the SN74CB3Q3345DGVR from Texas Instruments is an outstanding choice for designers looking for a reliable, high-performance switch to manage data lines in low-voltage applications. Its low on-state resistance, high bandwidth, and versatile application range make it a valuable component in any electronic system requiring efficient data handling and signal conditioning.

You May Also Be Interested in

ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess