EN
  • EN
  • DE

SN74CB3Q3384ADBQR

Part No SN74CB3Q3384ADBQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC FET 10-BIT SWITCH 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP/QSOP
Win Source Part Number 1099680-SN74CB3Q3384ADBQR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3384ADBQR CAD Model

Description

The SN74CB3Q3384ADBQR is a high-performance, 10-bit FET bus switch from Texas Instruments, designed with a focus on providing a seamless and efficient pathway for digital signals in computing and communication systems. This integrated circuit is part of the 74CB series, known for their low on-state resistance and minimal propagation delay.

Key Features

  • Low On-State Resistance: The switch features a very low on-state resistance (Ron) of typically 5 ohms, which ensures minimal signal distortion and power loss when the switch is active.
  • High Bandwidth: With a bandwidth of up to 250 MHz, this switch is capable of handling high-speed data transmission, making it suitable for modern, high-performance applications.
  • 5-V Tolerant: The device is 5-V tolerant, allowing it to interface with legacy components in mixed-voltage systems without the risk of damage.
  • Low Power Consumption: It operates with very low quiescent power, which is critical for battery-powered and power-sensitive applications.
  • Quick Switching: Fast switch times (turn-on and turn-off) ensure that data can flow through the switch with minimal delay, maintaining the integrity of time-sensitive signals.
  • Wide Operating Temperature: The switch is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The SN74CB3Q3384ADBQR is versatile and can be used in a variety of applications, including:

  • Server and networking equipment
  • Data communication systems
  • Signal gating
  • Bus isolation
  • Peripheral sharing

Package and Quality

This device is available in a compact SSOP (Shrink Small Outline Package) with 24 pins, under the orderable part number SN74CB3Q3384ADBQR. The packaging is designed for space-saving on PCBs without compromising performance. Texas Instruments ensures that their products meet high-quality and reliability standards, and this bus switch is no exception, providing robust performance for critical digital switching applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3030 $50.6660
53+ $1.8896 $100.1488
82+ $1.8306 $150.1092
113+ $1.7715 $200.1795
146+ $1.7125 $250.0250
196+ $1.5353 $300.9188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess