EN
  • EN
  • DE

SN74CBT16210CDGGR

Part No SN74CBT16210CDGGR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 20-BIT FET BUS SWITCH 5-V BUS SWITCH WITH -2-V UNDERSHOOT PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 1254214-SN74CBT16210CDGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBT16210
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CBT16210CDGGR CAD Model

Description

SN74CBT16210CDGGR: High-Bandwidth Bus Switch from Texas Instruments

The SN74CBT16210CDGGR is a 20-bit FET bus switch designed by Texas Instruments to provide high-speed switching on data paths. This integrated circuit is a part of the CBT (Crossbar Switch Technology) family, which is known for its low power consumption and high-speed operation.

Constructed with an advanced BiCMOS technology, the SN74CBT16210CDGGR is capable of achieving a significant reduction in power consumption without sacrificing speed, making it an ideal choice for power-sensitive applications. The device features a 5-ohm bidirectional switch that enables the connection or isolation of two ports by the control input signal.

The bus switch is organized as two 10-bit buses with individual output-enable (OE) inputs. This allows for greater flexibility in application, as each 10-bit section can be controlled independently, enabling or disabling the connection between the input and output ports. This feature is particularly useful in applications that require data multiplexing, signal gating, or bus isolation.

Key specifications of the SN74CBT16210CDGGR include:

  • Operating Voltage: The device supports a wide range of operating voltages from 4.5 V to 5.5 V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
  • Low On-State Resistance: The switch's on-state resistance is typically 5 ohms, providing efficient signal transmission with minimal signal distortion.
  • Quick Switching: The switch is designed for high-speed operation, with a typical switching time of 0.25 ns, ensuring minimal delay in signal propagation.
  • Low Power Consumption: It features a low quiescent power consumption of 10 µA max, which is ideal for battery-powered and portable devices.
  • Package: The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint suitable for space-constrained applications.

Applications for the SN74CBT16210CDGGR are diverse, ranging from notebook computers, servers, and routers to data communication systems. Its high-bandwidth capability ensures that it can meet the demands of data-intensive environments, while its low power consumption makes it suitable for portable and low-power applications.

Overall, the SN74CBT16210CDGGR from Texas Instruments is a robust, high-performance bus switch that offers designers the flexibility and efficiency needed for modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6501 $57.7535
75+ $1.3540 $101.5500
115+ $1.3117 $150.8455
160+ $1.2693 $203.0880
205+ $1.2270 $251.5350
275+ $1.1001 $302.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess