EN
  • EN
  • DE

SN74CBT16210CDLR

Part No SN74CBT16210CDLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74CBT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-BSSOP (0.295", 7.50mm Width)
Case / Package 48-SSOP
Family Name 74CBT16210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74CBT16210CDLRG4-NDR, 296-19166-1, -296-19166-1, SN74CBT16210CDLRG4-ND, -296-19166-1-NDR, -296-19166-1-ND, 296-19166-1-NDR, -SN74CBT16210CDLR-NDR, SN74CBT16210CDLRG4, -SN74CBT16210CDLRG4, 296-19166-2, 296-19166-2-NDR, 296-19166-6, 296-19166-6-NDR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896543-SN74CBT16210CDLR
Ultra Librarian 3D Model Ultra Librarian SN74CBT16210CDLR CAD Model

Description

Product Overview: SN74CBT16210CDLR

The SN74CBT16210CDLR is a high-performance integrated circuit from Texas Instruments designed for use in applications requiring a 16-bit FET bus switch with a 5-ohm resistor. This device is part of the CBT (Crossbar Switch Technology) family, which is known for offering low power consumption and high-speed operation.

Key Features

  • Bus Switch Type: The SN74CBT16210CDLR is a 16-bit FET bus switch, which provides a high-bandwidth pathway for data transfer between different components or buses within a system.
  • Low On-State Resistance: With a typical on-state resistance of 5 ohms, this switch ensures minimal signal attenuation, providing a reliable and efficient data path.
  • Operating Voltage: It operates at a nominal voltage of 5V, making it compatible with many logic families and ideal for interfacing with standard digital components.
  • High-Speed Data Flow: The switch is designed for high-speed data flow, which is crucial for modern digital applications that require rapid data transfer rates.

Applications

The SN74CBT16210CDLR is suitable for a wide range of applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating, where precise control of data flow is necessary
  • Level shifting operations, where it acts as an interface between different voltage domains
  • Hot-swapping and hot-docking applications where components need to be added or removed without powering down the system

Package and Quality

The device comes in a surface-mount SSOP (Shrink Small Outline Package) form factor, designated by the "DLR" suffix in its part number, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that the SN74CBT16210CDLR meets stringent industry standards for reliability and performance.

Conclusion

Overall, the SN74CBT16210CDLR from Texas Instruments is a robust and versatile component that offers high-speed switching capabilities with minimal signal degradation. Its compatibility with 5V operating voltages and low on-state resistance makes it a preferred choice for engineers and designers looking to optimize their digital systems for speed and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7845 $53.5350
70+ $1.4642 $102.4940
110+ $1.4185 $156.0350
150+ $1.3727 $205.9050
190+ $1.3269 $252.1110
255+ $1.1897 $303.3735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess