EN
  • EN
  • DE

AT90CAN64-15MZ

Part No AT90CAN64-15MZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, AVR® 90CAN
Package Tape & Reel
Product Status Active
Programmable Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number AT90CAN64
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566181-AT90CAN64-15MZ
Ultra Librarian 3D Model Ultra Librarian AT90CAN64-15MZ CAD Model

Description

Microchip Technology's AT90CAN64-15MZ Microcontroller

The AT90CAN64-15MZ is a cutting-edge microcontroller unit (MCU) developed by Microchip Technology, specifically designed for automotive and industrial applications requiring robust communication capabilities. This high-performance, low-power AVR® RISC-based microcontroller offers a rich feature set, making it an ideal solution for applications that demand sophisticated control and reliable CAN (Controller Area Network) communication.

Key Features:

  • Advanced RISC Architecture: The AT90CAN64-15MZ operates with a powerful AVR 8-bit microcontroller, ensuring efficient processing with a throughput of 15 MIPS at 15 MHz. Its RISC architecture enables fast execution of instructions, resulting in excellent performance for complex tasks.
  • Integrated CAN Controller: With its built-in CAN 2.0A/B controller, this MCU is ready for networking in automotive environments, facilitating communication between various microcontrollers and devices without a host computer.
  • Memory Capacity: The device comes with 64KB of in-system self-programmable flash, 2KB EEPROM, and 4KB SRAM, providing ample space for application code and data storage.
  • Rich Peripheral Set: It includes a variety of peripherals such as timers/counters, PWM channels, 10-bit ADC with up to 8 channels, SPI, and USART interfaces, offering great flexibility for interfacing with different components.
  • Low Power Consumption: Designed for power-sensitive applications, the AT90CAN64-15MZ features several power-saving modes, which significantly reduce power consumption when the device is not in full operation.
  • Robust Protection Features: The microcontroller provides multiple protection features, including a power-on reset and programmable brown-out detection, ensuring reliable operation under varying power conditions.

Applications:

The AT90CAN64-15MZ is well-suited for a variety of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Building automation
  • Embedded systems requiring CAN network communication

With its robust feature set and CAN communication capabilities, the AT90CAN64-15MZ from Microchip Technology stands out as a reliable and versatile choice for developers working on advanced control systems and communication networks.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess