EN
  • EN
  • DE

SN74CBT16210DL

Part No SN74CBT16210DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 20-BIT FET BUS SWITCH | IC 20-BIT FET BUS SW 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74CBT16210
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1254215-SN74CBT16210DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT16210DL CAD Model

Description

The SN74CBT16210DL from Texas Instruments is a high-performance integrated circuit designed to facilitate efficient data flow and signal routing in complex digital systems. This versatile device is part of the CBT (Crossbar Switch Technology) family of switches, which are known for their low on-state resistance and minimal propagation delay.

Key Features

  • Bus Switch Type: 16-Bit FET Bus Switch
  • Operating Voltage: 4.5 V to 5.5 V, accommodating a variety of digital systems and ensuring compatibility with TTL (Transistor-Transistor Logic) levels.
  • Low On-State Resistance: Typically around 5 ohms, providing a high level of signal integrity with minimal voltage drop across the switch.
  • High Bandwidth: Offers a bandwidth that can handle fast digital signals, making it suitable for high-speed data transfer applications.
  • Quick Switching: Fast switch times with a typical propagation delay of only 0.25 ns (nanoseconds), ensuring minimal impact on signal timing.
  • Multiple Configurations: The device can be configured as a 16-bit bus switch or as two 8-bit bus switches, offering flexibility in application design.
  • Flow-Through Architecture: Designed to decrease the time required for the signal to pass through the device, enhancing overall system speed.
  • Package: Provided in a 48-pin SSOP (Shrink Small Outline Package) that is ideal for space-constrained applications.

Applications

The SN74CBT16210DL is suitable for a wide range of applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating, where it can control the flow of digital signals within a circuit
  • High-speed data acquisition and processing systems
  • Communication systems that require low on-state resistance and high bandwidth

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74CBT16210DL is no exception. It is designed to meet the stringent requirements of the industrial and communications markets, ensuring a reliable performance in a wide range of environmental conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5839 $55.4365
80+ $1.2997 $103.9760
120+ $1.2590 $151.0800
165+ $1.2184 $201.0360
215+ $1.1778 $253.2270
285+ $1.0560 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess