EN
  • EN
  • DE

SN74CBT16211CDLR

Part No SN74CBT16211CDLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS 24BIT FET 56-SSOP / Bus Switch 2-Element CMOS 24-IN 56-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel package
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 794975-SN74CBT16211CDLR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBT16211
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74CBT16211CDLR CAD Model

Description

The SN74CBT16211CDLR is a high-performance integrated circuit manufactured by Texas Instruments, designed to provide efficient and reliable bus exchange in digital systems. This 24-bit FET bus switch is part of the CBT (Controlled-Bias Transistor) family of products, which are known for their low on-state resistance and low capacitance when switching digital signals.

Key Features

  • 24-Bit Bus Switch: This device incorporates 24 bits of high-speed bus switches, which can be controlled by input-enable signals, providing a seamless connection and disconnection to the bus lines.
  • Low On-State Resistance: The SN74CBT16211CDLR offers a low on-state resistance typically around 5 ohms, which minimizes signal distortion and improves the overall performance of digital signal routing.
  • 5-V Tolerant Inputs: The inputs are tolerant to 5V, even when the device is powered off, making it compatible with mixed-voltage systems and ensuring a broad range of application uses.
  • Low Power Consumption: With its power-down high-impedance state, the device conserves energy by reducing power consumption when not actively switching.
  • Quick Switching: Fast switch times of the SN74CBT16211CDLR ensure minimal propagation delay, which is crucial for maintaining the integrity of high-speed signals.

Applications

The versatility of the SN74CBT16211CDLR makes it suitable for a wide array of applications. It is commonly used in:

  • Bus isolation and switching
  • Signal gating
  • Backplane data transmission
  • Hot-swapping and hot-docking
  • Memory interleaving
  • Logic signal switching

Package and Quality

The SN74CBT16211CDLR comes in a surface-mount SSOP (Shrink Small-Outline Package) that is space-saving and suitable for automated assembly processes. Texas Instruments is committed to high standards of quality and reliability, ensuring that this product meets stringent industry requirements for performance and longevity.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Texas Instruments datasheet for the SN74CBT16211CDLR.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess