EN
  • EN
  • DE

SN74CBT3126RGYR

Part No SN74CBT3126RGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC QUAD FET BUS SWITCH 14-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-VQFN (3.5x3.5)
Win Source Part Number 1099702-SN74CBT3126RGYR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBT3126RGYR CAD Model

Description

The SN74CBT3126RGYR is a high-performance integrated circuit designed and manufactured by Texas Instruments, renowned for its expertise in semiconductor technology. This quad FET bus switch is part of the CBT family, which provides bidirectional voltage translation and signal switching through low on-state resistance of the switch.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance typically around 5 ohms, ensuring minimal signal distortion and power loss during operation.
  • 5-V Tolerant Input: The inputs can tolerate up to 5V, even when the device is powered off, which is beneficial for mixed-voltage system environments.
  • High-Speed Data Flow: The switch's fast switching speed allows for high-speed data flow, making it suitable for modern, high-performance data buses.
  • Low Power Consumption: It exhibits low quiescent power dissipation, conserving energy and minimizing heat generation.
  • Wide Operating Voltage Range: The SN74CBT3126RGYR operates over a broad voltage range of 4.5V to 5.5V, accommodating various system requirements.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided on all pins to prevent damage from static electricity and improve the robustness of the device.

Applications

The SN74CBT3126RGYR is versatile and can be employed in a myriad of applications. It is particularly useful in the following scenarios:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating, where it can selectively pass or block signals
  • Voltage level translation in multi-voltage systems
  • Interface bridging in both analog and digital domains

Package and Quality

This device is offered in a compact VQFN (RGY) package, which is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that the SN74CBT3126RGYR meets stringent industry standards for reliability and performance.

With its combination of features, the SN74CBT3126RGYR is an excellent choice for designers looking to optimize their high-speed digital or mixed-signal applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0601 $53.0050
115+ $0.8698 $100.0270
180+ $0.8426 $151.6680
250+ $0.8154 $203.8500
320+ $0.7883 $252.2560
425+ $0.7067 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess