EN
  • EN
  • DE
  • IT

SN74CBT3245APWE4

Part No SN74CBT3245APWE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS FET OCTAL 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1099706-SN74CBT3245APWE4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74CBT3245APWE4 CAD Model

Description

Product Overview: SN74CBT3245APWE4

The SN74CBT3245APWE4 is an octal bus transceiver from Texas Instruments, designed with the purpose of facilitating bidirectional communication between two buses. This integrated circuit (IC) is part of the CBT (Controlled Bi-directional Transceiver) family, which is known for its high-speed and low-power consumption. The device is tailored for voltage translation and buffering applications within a wide array of electronic systems.

Key Features

  • Octal Bidirectional Transceiver: The IC comprises eight bidirectional data paths, allowing for efficient data transfer between two buses.
  • Low Power Consumption: The SN74CBT3245APWE4 is designed to operate with minimal power draw, making it suitable for power-sensitive applications.
  • Wide Operating Voltage Range: This transceiver can operate over a broad voltage range, typically from 2.3V to 3.6V, providing design flexibility for different system voltages.
  • High-Speed Data Transfer: With a data rate capability that can support high-speed signaling, this IC is ideal for systems requiring fast data throughput.
  • Bus-Hold Data Inputs: The device features bus-hold on data inputs, which eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and saving board space.

Applications

The SN74CBT3245APWE4 is commonly used in a variety of applications, including:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Data storage devices
  • Servers

Package and Quality

The device is offered in a 24-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-saving on printed circuit boards. Texas Instruments ensures that the SN74CBT3245APWE4 meets stringent quality standards, providing reliable performance for critical applications.

Conclusion

In summary, the SN74CBT3245APWE4 from Texas Instruments is a versatile and efficient solution for bidirectional data transfer between buses. Its low power consumption, high-speed capabilities, and robust feature set make it an excellent choice for designers looking to implement a reliable bus transceiver in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5018 $50.1800
245+ $0.4118 $100.8910
380+ $0.3989 $151.5820
520+ $0.3860 $200.7200
670+ $0.3732 $250.0440
900+ $0.3346 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess