EN
  • EN
  • DE
  • IT

SN74CBT3257D

Part No SN74CBT3257D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER | IC FET MUX/DEMUX 4BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74CBT3257
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1254265-SN74CBT3257D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3257D CAD Model

Description

Product Overview: SN74CBT3257D by Texas Instruments

The SN74CBT3257D is a high-performance integrated circuit from Texas Instruments, designed to function as a 4-bit 1-of-2 FET multiplexer/demultiplexer. This versatile chip is a member of the 'CBT family, renowned for its low-voltage operation and bidirectional signal handling capabilities.

Key Features

  • Interface Type: The device uses a 4-bit 1-of-2 multiplexer/demultiplexer interface, which allows for flexible routing of data and signals.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it suitable for TTL (Transistor-Transistor Logic) environments and compatible with a wide range of digital systems.
  • Switching Speed: The SN74CBT3257D boasts a quick switching speed, ensuring fast data transfer and minimal signal delay, which is crucial for high-speed applications.
  • Low Power Consumption: Designed with power efficiency in mind, this IC maintains low power dissipation, reducing the overall energy consumption of the system.
  • Package Type: It comes in an SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications due to its small footprint.

Applications

The SN74CBT3257D is adept at handling data and signal routing in various applications, including:

  • Communication systems
  • Data processing units
  • Computer peripherals
  • Networking equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74CBT3257D is no exception. The device is built to meet high standards, ensuring reliable performance in a wide range of operating conditions. It is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Technical Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources for the SN74CBT3257D, including datasheets, application notes, and design tools. This support helps to streamline the development process and integrate the IC seamlessly into various projects.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5687 $51.1830
190+ $0.5328 $101.2320
295+ $0.5148 $151.8660
420+ $0.4788 $201.0960
545+ $0.4608 $251.1360
680+ $0.4428 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess