EN
  • EN
  • DE

SN74CBT3305CPWRG4

Part No SN74CBT3305CPWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Bus Switch 2-Element CMOS 2-IN 8-Pin TSSOP T/R / DUAL FET BUS SWITCH 5-V BUS SWITCH WITH –2-V UNDERSHOOT PROTECTION | IC FET BUS SWITCH DUAL 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number 74CBT3305
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1254270-SN74CBT3305CPWRG4
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN74CBT3305
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74CBT3305CPWRG4 CAD Model

Description

Product Overview: SN74CBT3305CPWRG4

The SN74CBT3305CPWRG4 is a high-performance dual FET bus switch from Texas Instruments, designed to provide efficient, high-speed switching with low power consumption. This integrated circuit (IC) is a part of the CBT (Crossbar Switch Technology) series, which is known for its ability to switch signals with minimal propagation delay and reduced noise generation.

Constructed with a bi-directional interface between two ports, the SN74CBT3305CPWRG4 allows for the connection and isolation of a bus or signal line based on the state of the enable (OE) input. When the OE input is low, the switch is on, and signals can pass bidirectionally between the two ports. When OE is high, the switch is off, and the connection between the ports is high-impedance, effectively isolating them.

Key Features

  • Low Power Consumption: The device operates with very low quiescent power, making it ideal for power-sensitive applications.
  • 5-V Tolerant Inputs: The control inputs are 5-V tolerant, which allows for interface flexibility with different logic levels.
  • Low On-State Resistance: The switch provides a low on-state resistance, ensuring minimal signal distortion and voltage drop across the switch.
  • Quick Switching: With fast transition times, this switch is capable of handling high-speed signal switching with minimal delay.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, enhancing its reliability and lifespan in harsh environments.

Encased in a 8-pin TSSOP (Thin Shrink Small Outline Package), the SN74CBT3305CPWRG4 is designed for space-conscious applications, providing a compact solution without compromising on performance. This package type also ensures ease of PCB layout and is suitable for automated assembly processes.

Common applications for the SN74CBT3305CPWRG4 include data communication, signal routing, and bus isolation in systems such as servers, telecommunications, and networking equipment. Its reliable performance and Texas Instruments' commitment to quality make it a preferred choice for engineers and designers looking for a dependable bus switch solution.

With the SN74CBT3305CPWRG4, Texas Instruments continues to deliver innovative semiconductor solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6600 $52.8000
185+ $0.5416 $100.1960
290+ $0.5247 $152.1630
395+ $0.5077 $200.5415
510+ $0.4908 $250.3080
685+ $0.4400 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,382 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess