EN
  • EN
  • DE

AD9740ACPZRL7

Part No AD9740ACPZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Bit Digital to Analog Converter
Manufacturer Analog Devices Inc.
Series TxDAC®
Package Reel - TR
Family Name AD9740
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9740ACPZRL7DKR, AD9740ACPZRL7CT, AD9740ACPZRL7-ND, AD9740ACPZRL7TR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845736-AD9740ACPZRL7
Ultra Librarian 3D Model Ultra Librarian AD9740ACPZRL7 CAD Model

Description

Product Overview: AD9740ACPZRL7

The AD9740ACPZRL7 is a high-performance 10-bit digital-to-analog converter (DAC) from Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced DAC component is designed to deliver exceptional speed and accuracy for a wide range of applications, including wireless communications, test equipment, and signal generation systems.

With its 10-bit resolution, the AD9740ACPZRL7 ensures fine granularity in digital-to-analog conversion, making it ideal for applications that require precise signal representation. The device is capable of operating at a maximum sampling rate of 210 MSPS (mega samples per second), which enables it to generate high-frequency signals with low distortion and high dynamic range.

Key Features

  • Resolution: 10-bit accuracy for precise signal conversion.
  • Sampling Rate: Up to 210 MSPS, suitable for high-speed applications.
  • Output Range: Flexible output range that can be adjusted to fit specific system requirements.
  • Interface: User-friendly parallel interface for easy integration with digital systems.
  • Power Consumption: Optimized for low power operation to enhance system efficiency.
  • Package: Supplied in a compact 32-lead LFCSP (lead-frame chip scale package) for space-saving PCB design.

Applications

The AD9740ACPZRL7 is versatile and can be used in various demanding applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Direct digital synthesis (DDS) systems
  • Cable modem termination systems
  • Instrumentation and test equipment
  • Base station infrastructure

This DAC is engineered to provide reliable performance in environments that demand high-speed data processing and accurate analog output. The AD9740ACPZRL7's robust design and advanced features make it an excellent choice for designers seeking to improve system performance and maintain signal integrity in their digital-to-analog conversion processes.

For those looking to incorporate the AD9740ACPZRL7 into their designs, Analog Devices Inc. provides comprehensive technical documentation, including datasheets and application notes, to facilitate easy integration and optimal use of the DAC's capabilities.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1557 $55.4013
20+ $5.0508 $101.0160
31+ $4.8930 $151.6830
43+ $4.7351 $203.6093
55+ $4.5773 $251.7515
74+ $4.1038 $303.6812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess