EN
  • EN
  • DE

SN74CBT3345DBQRG4

Part No SN74CBT3345DBQRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SSOP / Bus Switch 8 x 1:1 20-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74CBT
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256733-SN74CBT3345DBQRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3345DBQRG4 CAD Model

Description

Product Overview: SN74CBT3345DBQRG4

The SN74CBT3345DBQRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, renowned for their expertise in creating reliable and innovative semiconductor products. This particular IC is a member of the CBT (Crossbar Switch Technology) family, which is designed to provide high-speed bus switching in a bidirectional manner with low power consumption.

The device offers an octal bus transceiver with a dual-supply voltage interface and features eight non-inverting bus transceivers with 3-state outputs. It is capable of transferring data from the A bus to the B bus and vice versa, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can disable the device so that the buses are effectively isolated.

Key Features:

  • Bus Interface: The SN74CBT3345DBQRG4 provides an 8-bit interface, allowing for efficient data transfer between two buses.
  • Direction Control: The direction of data flow is managed by the DIR input, offering versatile control over the transceiver's operation.
  • Output Enable Control: With the OE input, users can disable the outputs, placing them in a high-impedance state and isolating the buses when necessary.
  • Dual Supply Operation: It operates with a 5-V VCC supply on the B-side and a 3.3-V or 2.5-V VCC supply on the A-side, accommodating mixed-voltage system environments.
  • Low Power Consumption: Designed for low power consumption, the device helps maintain energy efficiency in electronic systems.
  • Package: The device comes in a compact SSOP (Shrink Small Outline Package) with 20 pins, designated by the DBQ suffix in its part number.

The SN74CBT3345DBQRG4 is ideal for applications that require the efficient transfer of data between different voltage domains or systems. Its ability to operate with dual supplies makes it particularly well-suited for interfacing between 5-V and 3.3-V or 2.5-V logic levels. The device's low on-state resistance ensures minimal signal distortion, which is critical for maintaining signal integrity in high-speed data pathways.

Whether used in telecommunications, computing, networking, or consumer electronics, the SN74CBT3345DBQRG4 from Texas Instruments is a reliable choice for designers looking to optimize their data bus operations with a high-quality, high-speed bus transceiver.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess