EN
  • EN
  • DE

SN74CBT3383CDBRG4

Part No SN74CBT3383CDBRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCHG SW 5X2:2 24SSOP / Bus FET Exchange Switch 5 x 2:2 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74CBT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256748-SN74CBT3383CDBRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3383CDBRG4 CAD Model

Description

Product Overview: SN74CBT3383CDBRG4

The SN74CBT3383CDBRG4 from Texas Instruments is a high-performance integrated circuit designed for facilitating the switching of data signals in various electronic systems. This particular chip belongs to the CBT (Crossbar Switch Technology) family of Texas Instruments, which is renowned for its ability to provide high-speed switching with low power dissipation.

Key Features

  • 10-Bit Switching: The device features a 10-bit FET bus switch that provides high-speed data switching capabilities, making it suitable for applications requiring efficient data transfer.
  • Low Power Consumption: Designed with energy efficiency in mind, the SN74CBT3383CDBRG4 ensures minimal power usage during operation, which is critical for battery-powered and energy-sensitive applications.
  • 5-Ω Switch Connection: The low on-state resistance of the switch (5 ohms typical) ensures a minimal signal distortion and voltage drop, providing a more reliable signal transmission.
  • Wide Operating Voltage Range: This device can operate over a broad voltage range of 4.5V to 5.5V, making it versatile for use in various logic-level environments.
  • Low Crosstalk: The switch design minimizes crosstalk between data lines, which is crucial for maintaining signal integrity in high-speed data applications.
  • Quick Switching: It boasts a fast switch time, with a typical turn-on time of 0.25 ns and turn-off time of 0.15 ns, ensuring swift data transfer with minimal delay.

Applications

The SN74CBT3383CDBRG4 is an ideal choice for a multitude of applications that require efficient and reliable data switching. These include, but are not limited to, memory interleaving, signal gating, data buffering, and bus switching in systems such as servers, networking equipment, and telecommunications infrastructure.

Package and Quality

Packaged in a SSOP (Shrink Small Outline Package) with 24 pins, the SN74CBT3383CDBRG4 is designed for surface-mount technology, allowing for a compact footprint on printed circuit boards. Texas Instruments ensures high-quality manufacturing standards, and this product is no exception, offering reliable performance for critical electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess