EN
  • EN
  • DE

SN74CBT3383CDGVR

Part No SN74CBT3383CDGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCH SW 5X2:2 24TVSOP / Bus FET Exchange Switch 5 x 2:2 24-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tape & Reel
Product Status Obsolete
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number SN74CBT
Other Names 296-19224-6,SN74CBT3383CDGVRE4,SN74CBT3383CDGVRG4,296-19224-2,296-19224-1,SN74CBT3383CDGVRG4,SN74CBT3383CDGVRE4,-SN74CBT3383CDGVRG4,2156-SN74CBT3383CDGVR-TITR,-SN74CBT3383CDGVRE4,-SN74CBT3383CDGVRR,-SN74CBT3383CDGVRE4R,-296-19224-1,-296-19224-1,TEXTISSN74CBT3383CDGVR,-SN74CBT3383CDGVRG4R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256701-SN74CBT3383CDGVR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3383CDGVR CAD Model

Description

Product Overview: SN74CBT3383CDGVR from Texas Instruments

The SN74CBT3383CDGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular product is a 10-bit FET bus switch with a 5-ohm bidirectional translator, belonging to TI's CBT (Controlled Bidirectional Transceiver) family. It is a crucial component in various electronic applications, particularly useful for switching and routing signals with minimal propagation delay and low power consumption.

Key Features

  • Logic Type: Bus Switch
  • Number of Channels: 10
  • On-State Resistance: 5 Ohm
  • Operating Voltage: 4.5 V to 5.5 V
  • Output Current: 128 mA
  • Package / Case: TVSOP-24
  • Mounting Type: Surface Mount
  • Temperature Operating Range: -40°C to 85°C
  • Propagation Delay (Max): 0.25 ns

This device offers a quick switch capability that makes it highly suitable for multiplexing and signal gating applications. It is designed to provide high-speed interfacing in a bidirectional manner, with the added benefit of a 5-ohm low on-state resistance, which significantly reduces the power loss and improves efficiency in electronic circuits.

Applications

Due to its versatility, the SN74CBT3383CDGVR can be utilized in a wide array of applications. Some of these include:

  • Bus isolation and exchange in servers
  • Signal gating in communication devices
  • Data path management in computing
  • Hot-swapping and backplane interfacing

Its compact TVSOP-24 package makes it ideal for space-constrained environments, while the surface mount design allows for efficient assembly in mass production. The operating temperature range of -40°C to 85°C ensures reliability across diverse environmental conditions.

For engineers and designers seeking a robust, high-speed signal switching solution, the SN74CBT3383CDGVR from Texas Instruments is an excellent choice, combining performance, power efficiency, and versatility in a single package.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess