EN
  • EN
  • DE

SN74CBT3383DWRG4

Part No SN74CBT3383DWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCHG SW 5X2:2 24SOIC / Bus FET Exchange Switch 5 x 2:2 24-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74CBT3383
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256758-SN74CBT3383DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3383DWRG4 CAD Model

Description

SN74CBT3383DWRG4 - Texas Instruments 10-Bit FET Bus Switch

The SN74CBT3383DWRG4 from Texas Instruments is a high-performance 10-bit FET bus switch designed for the switching of data and address signals in your digital systems. This integrated circuit provides a low on-state resistance of the switch, which allows connections to be made with minimal signal distortion. The SN74CBT3383DWRG4 is part of the CBT family of devices, which are known for their high-speed data flow and low power consumption.

With a wide operating voltage range of 4.5V to 5.5V, this bus switch is suitable for interfacing with TTL (Transistor-Transistor Logic) levels, ensuring compatibility with a broad range of digital systems. The quick switch speed is one of the key features of the SN74CBT3383DWRG4, making it an ideal choice for applications that require fast switching times to maintain data integrity.

One of the advantages of the SN74CBT3383DWRG4 is its bidirectional data flow, with the bus switch capable of conducting equally well in both directions. This flexibility is essential for data buses that require two-way communication. Additionally, the device features an active-low output-enable (OE\) input, which when asserted, turns the switch on and allows data to pass through. When OE is inactive, the switch is open, and a high-impedance state is maintained on the bus lines, preventing data flow.

The SN74CBT3383DWRG4 comes in a surface-mount, 24-pin SOIC package that is optimized for reduced space and weight in PCB layouts. This package type is also conducive to automated assembly processes, making it a convenient choice for mass production. The device's operating temperature range from -40°C to +85°C ensures reliability across various environmental conditions, making it suitable for industrial and commercial applications.

Whether you are designing data multiplexers, signal gating, or need a high-speed bus switch for your digital applications, the Texas Instruments SN74CBT3383DWRG4 offers a robust solution with its combination of performance, power efficiency, and design flexibility.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess