EN
  • EN
  • DE

SN74CBTD16211DGVR

Part No SN74CBTD16211DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 24-BIT FET BUS SW 56-TVSOP / Bus Switch 2-Element CMOS 24-IN 56-Pin TVSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBTD
Packaging Reel package
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 56-TVSOP
Win Source Part Number 771241-SN74CBTD16211DGVR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBTD16211
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SN74CBTD16211DGVR CAD Model

Description

Product Overview: SN74CBTD16211DGVR by Texas Instruments

The SN74CBTD16211DGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's extensive range of bus switch devices, which are known for their reliability and efficiency in electronic signal routing.

Key Features:

  • 12-Bit Bus Switch: The SN74CBTD16211DGVR features a 12-bit FET bus switch with a 5-ohm switch connection between two ports. This allows for rapid switching between high-speed data paths, making it ideal for applications requiring quick and efficient data transfer.
  • Low On-State Resistance: With a low on-state resistance, this device ensures minimal signal distortion and power loss, enhancing overall system performance.
  • 5-V Tolerant Inputs and Outputs: The inputs and outputs of this device are tolerant to 5V, even when the device is powered off. This feature provides additional flexibility in mixed-voltage systems and ensures compatibility with a wide range of signal levels.
  • Low Power Consumption: Designed with power conservation in mind, the SN74CBTD16211DGVR operates with low power dissipation, which is critical for battery-powered and energy-efficient applications.
  • High Bandwidth: The high bandwidth of the bus switch allows for fast data transfer rates, which is essential for high-speed data processing and communication applications.

Applications:

The SN74CBTD16211DGVR is suitable for a variety of applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating, where the device acts as a switchable path for digital signals
  • Function multiplexing, where the device helps in sharing physical resources for multiple functions
  • Hot-swapping and hot-docking in portable electronics, where the device allows components to be added or removed without powering down the system

Package and Quality:

Encased in a compact TVSOP (Thin Shrink Small Outline Package) form factor, the SN74CBTD16211DGVR is designed for space-constrained applications while providing robust performance. Texas Instruments is committed to maintaining the highest quality standards, and this product is compliant with RoHS regulations, ensuring environmental friendliness and safety for end-users.

With its combination of features, the SN74CBTD16211DGVR from Texas Instruments is an excellent choice for designers looking for a reliable bus switch to enhance their system's performance.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9525 $50.7650
63+ $1.6021 $100.9323
97+ $1.5520 $150.5440
134+ $1.5020 $201.2680
173+ $1.4519 $251.1787
231+ $1.3017 $300.6927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,846 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess