EN
  • EN
  • DE

SN74CBTD3384CDWR

Part No SN74CBTD3384CDWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS 10BIT FET 24-SOIC / 10-BIT FET BUS SWITCH WITH LEVEL SHIFTING 5-V BUS SWITCH WITH -2-V UNDERSHOOT PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Part Number Series 74CBTD3384
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807255-SN74CBTD3384CDWR
Ultra Librarian 3D Model Ultra Librarian SN74CBTD3384CDWR CAD Model

Description

Product Overview: SN74CBTD3384CDWR

The SN74CBTD3384CDWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device falls under the category of bus switches, specifically a 10-bit FET bus switch. It is commonly used in applications requiring the efficient routing of digital signals, with the ability to switch signals with minimal propagation delay and reduced power consumption.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance of typically 5 ohms, which contributes to minimal signal distortion and ensures high-quality signal transmission.
  • 10-Bit Bus Switch: This switch can control ten individual signal lines, allowing for a versatile application in various digital systems.
  • 5-V Tolerant Inputs and Outputs: The SN74CBTD3384CDWR is designed to tolerate up to 5 volts on its inputs and outputs, even when powered off, making it suitable for mixed-voltage environments.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Quick Switching: It offers fast switching times, with a typical propagation delay of only 0.25 ns, ensuring high-speed operation for critical applications.

Applications

The SN74CBTD3384CDWR is ideal for a variety of applications, including:

  • Memory Interfacing
  • Signal Gating
  • Data Multiplexing
  • Bus Isolation
  • Peripheral Switching

Package and Quality

This device is offered in a 24-pin SOP (Small Outline Package) with a wide body, designated by the suffix 'DW'. The package is designed for surface-mount technology (SMT), allowing for efficient assembly on printed circuit boards (PCBs). The SN74CBTD3384CDWR is also compliant with RoHS (Restriction of Hazardous Substances), ensuring it meets current environmental standards for electronic components.

Conclusion

With its robust feature set and versatile applications, the SN74CBTD3384CDWR from Texas Instruments is an excellent choice for designers looking to enhance the performance of their digital systems while maintaining power efficiency and signal integrity.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7179 $50.2530
170+ $0.5890 $100.1300
265+ $0.5706 $151.2090
365+ $0.5522 $201.5530
470+ $0.5338 $250.8860
630+ $0.4786 $301.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess