EN
  • EN
  • DE
  • IT

SN74CBTLV3125NSRG4

Part No SN74CBTLV3125NSRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 14SOP  /  Bus Switch 1 x 1:1 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Product Status Obsolete
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number SN74CBT
Other Names SN74CBTLV3125NSRE4,SN74CBTLV3125NSRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256664-SN74CBTLV3125NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3125NSRG4 CAD Model

Description

Product Overview: SN74CBTLV3125NSRG4 by Texas Instruments

The SN74CBTLV3125NSRG4 is a high-performance integrated circuit from the reputable manufacturer Texas Instruments. This device is a quadruple FET bus switch that features a low-voltage operation, making it an ideal choice for applications that require efficient signal switching with minimal power consumption.

Key Features

  • Low Voltage Operation: Designed to operate at 2.3 V to 3.6 V, this switch is optimized for low-voltage applications and is particularly suitable for portable and battery-operated devices.
  • High Bandwidth: The device offers a high bandwidth (250 MHz typical) which allows for fast signal propagation and is perfect for high-speed data transmission environments.
  • Low On-State Resistance: With a typical on-state resistance of 5 ohms, the SN74CBTLV3125NSRG4 ensures minimal signal distortion and voltage drop across the switch, thereby maintaining signal integrity.
  • Low Power Consumption: It features a low ICC of 10 μA maximum, which is beneficial for power-sensitive designs where energy efficiency is crucial.
  • Bidirectional Switch: The bidirectional nature of the switch allows signals to flow in both directions through the device, providing design flexibility.
  • 5-V Tolerant Inputs: The inputs can tolerate up to 5 V, even when the device is powered down, protecting the circuit from potential damage due to input voltage spikes.

Applications

The SN74CBTLV3125NSRG4 is versatile and can be used in a variety of applications, including:

  • Signal gating
  • Switching on data buses
  • Hot-docking applications
  • Networking and telecommunication
  • Portable electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74CBTLV3125NSRG4 is no exception. It is manufactured to the highest standards and is designed to meet the rigorous demands of modern electronic systems. Whether you're designing for industrial, commercial, or consumer markets, this bus switch is a reliable choice that combines performance with long-term durability.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess