EN
  • EN
  • DE

SN74CBTLV3253DRE4

Part No SN74CBTLV3253DRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 2 X 4:1 16SOIC  /  Multiplexer/Demultiplexer 2 x 4:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74CBTLV3253
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256665-SN74CBTLV3253DRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3253DRE4 CAD Model

Description

Product Overview: SN74CBTLV3253DRE4 by Texas Instruments

The SN74CBTLV3253DRE4 is a high-performance, dual 1-of-4 FET multiplexer/demultiplexer from Texas Instruments, designed to provide efficient data routing for a variety of applications. This device is part of the CBTLV (Controlled Baseline Voltage) series, which is known for its low-voltage operation and low power consumption.

Key Features:

  • Wide Operating Voltage Range: The SN74CBTLV3253DRE4 operates at a voltage range of 2.3 V to 3.6 V, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • Low Power Consumption: With its controlled baseline voltage technology, the device maintains low power dissipation, which is critical for battery-operated and power-sensitive applications.
  • High Bandwidth: The device offers a high data bandwidth, allowing for efficient data transfer and making it ideal for high-speed signal routing.
  • Bidirectional Operation: It can be used as a multiplexer or a demultiplexer, providing versatility in data direction control.
  • Low On-State Resistance: The FET switches have a low on-state resistance, which minimizes signal distortion and ensures high signal integrity.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection circuits to safeguard against static damage during handling and operation.

Applications:

The SN74CBTLV3253DRE4 is suitable for a wide range of applications, including:

  • Data routing in servers and networking equipment
  • Signal gating in telecommunications
  • Bus isolation and switching in computing systems
  • Peripheral multiplexing in consumer electronics

Packaging and Quality:

This device is available in a space-saving 16-pin SSOP (Shrink Small Outline Package) that is compatible with standard surface-mount technology. Texas Instruments ensures high manufacturing standards, providing reliable and consistent performance for the SN74CBTLV3253DRE4.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess