The DMN10H170SK3-13-79 is a high-performance, N-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver efficient power conversion and control within a compact package, making it an ideal choice for a wide range of applications.
Key Features
- High Drain-Source Breakdown Voltage: With a V<sub>DS of 100V, this MOSFET can handle high voltage operations, making it suitable for various power applications.
- Low On-Resistance: The low R<sub>DS(on) minimizes on-state losses, which enhances overall efficiency and reduces thermal stress on the device.
- High-Speed Switching: The DMN10H170SK3-13-79 is designed for fast switching applications, providing efficient performance with reduced switching losses.
- PowerDI3333-8 Package: The compact surface-mount package allows for a smaller PCB footprint and is compatible with automated assembly processes.
- RoHS Compliant: This product complies with RoHS standards, ensuring it meets global environmental and safety requirements.
Applications
The versatility of the DMN10H170SK3-13-79 MOSFET makes it suitable for a diverse array of applications. These include:
- Power Management Solutions
- DC-DC Converters
- Motor Drives
- Battery Management Systems
- Load Switches
- Telecom and Server Power Supplies
Quality and Reliability
Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The DMN10H170SK3-13-79 MOSFET is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the stringent requirements for commercial and industrial applications.
Technical Specifications
Parameter
Value
V<sub>DS (Drain-Source Voltage)
100V
R<sub>DS(on) (On-Resistance)
Typical value at V<sub>GS = 10V
Package
PowerDI3333-8
For detailed specifications and application support, please refer to the official datasheet provided by Diodes Incorporated for the DMN10H170SK3-13-79 MOSFET.