EN
  • EN
  • DE

SN74CBTLV3383DWR

Part No SN74CBTLV3383DWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCHG SW 5X2:2 24SOIC / Bus FET Exchange Switch 5 x 2:2 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74CBTLV3383
Other Names -74CBTLV3383DWRG4,296-1545-6,-74CBTLV3383DWRE4,-74CBTLV3383DWRE4R,TEXTISSN74CBTLV3383DWR,296-1545-2,296-1545-1,-296-1545-1,2156-SN74CBTLV3383DWR,-SN74CBTLV3383DWRR,74CBTLV3383DWRG4,74CBTLV3383DWRE4,-296-1545-1,-74CBTLV3383DWRG4R,74CBTLV3383DWRE4,74CBTLV3383DWRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256669-SN74CBTLV3383DWR
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3383DWR CAD Model

Description

The SN74CBTLV3383DWR from Texas Instruments is a high-performance, 10-bit FET bus switch that operates with a low-voltage supply. This integrated circuit is designed to provide high-speed switching with minimal propagation delay, making it an ideal choice for applications that require efficient data flow and signal routing.

Key Features:

  • Low-Voltage Operation: The device is optimized for 2.3 V to 3.6 V VCC operation, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • High Bandwidth: The SN74CBTLV3383DWR offers a bandwidth of 250 MHz, ensuring high-speed signal transmission for critical applications.
  • Low On-State Resistance: With a typical on-state resistance of 5 Ω, this switch provides efficient signal transfer with minimal signal distortion.
  • Low Power Consumption: The device features a low quiescent current, which helps in reducing power consumption and extending battery life in portable applications.
  • 10-Bit Bus Switching: The integrated circuit provides ten individually controllable switching channels, allowing for the precise management of data paths.
  • Bi-Directional Switching: It supports bi-directional data flow, enabling versatile connectivity options for data buses.
  • Quick Switch Technology: Texas Instruments' Quick Switch technology ensures fast switching speeds, which is crucial for maintaining data integrity in high-speed systems.

Applications:

The SN74CBTLV3383DWR is well-suited for a variety of applications that demand efficient and reliable signal routing. These include:

  • Server and Networking Equipment
  • Data Communication Systems
  • Telecommunications Infrastructure
  • High-Speed Data Acquisition
  • Signal Gateway and Interface Applications

Package Information:

Enclosed in a compact SOIC (DWR) package, the SN74CBTLV3383DWR is designed for surface-mount technology (SMT), which allows for high-density mounting and saves valuable board space.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments official website or contact their customer support for further assistance.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5901 $50.1585
210+ $0.4842 $101.6820
320+ $0.4691 $150.1120
445+ $0.4540 $202.0300
570+ $0.4388 $250.1160
765+ $0.3934 $300.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess