EN
  • EN
  • DE

SN74CBTLV3383PW

Part No SN74CBTLV3383PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 10-BIT FET BUS-EXCHANGE SWITCH | IC SWITCH BUS-EXCH FET 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74CBTLV3383
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1254341-SN74CBTLV3383PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3383PW CAD Model

Description

Product Overview: SN74CBTLV3383PW

The SN74CBTLV3383PW from Texas Instruments is a high-performance, 10-bit FET bus switch designed with a low-voltage operation that makes it suitable for implementing voltage translation in mixed 3.3-V/5-V systems. This device is part of the CBTLV (Controlled Baseline and Very Low Voltage) series, reflecting its optimized design for low-voltage applications.

Key Features

  • Low Voltage Operation: The SN74CBTLV3383PW operates at a nominal voltage of 2.5V or 3.3V, which allows for seamless integration in low-voltage systems.
  • Low On-State Resistance: This switch features a low on-state resistance (ron) typically around 5 ohms, which minimizes signal distortion and ensures high signal integrity.
  • High Bandwidth: With a bandwidth of over 250MHz, this switch can handle high-speed data transmission, making it ideal for high-performance computing and networking applications.
  • Quick Switching: The device's quick switching speeds allow for rapid signal propagation with minimal delay, which is essential for maintaining throughput in high-speed systems.
  • 10-Bit Bus Switch: The SN74CBTLV3383PW provides a 10-bit switch, offering a wide data path and making it suitable for bus-oriented applications.
  • Flow-Through Architecture: Its design facilitates easy layout with minimal signal skewing, thanks to the flow-through pinout that simplifies PCB routing.

Applications

The SN74CBTLV3383PW is versatile and can be used in various applications, including:

  • Bus isolation
  • Signal gating
  • Backplane driving
  • Level shifting for mixed-mode signal operation

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a compact footprint for space-constrained applications. Texas Instruments ensures high manufacturing standards, with the device being RoHS compliant and designed for commercial and industrial temperature ranges.

You May Also Be Interested in

Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9584 $52.7120
130+ $0.7864 $102.2320
200+ $0.7619 $152.3800
275+ $0.7373 $202.7575
355+ $0.7127 $253.0085
470+ $0.6390 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess