EN
  • EN
  • DE

ZDT6753TA

Part No ZDT6753TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description Trans GP BJT NPN/PNP 100V 2A 2750mW 8-Pin SM8 T/R / TRANS NPN/PNP 100V 2A SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 500mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 500mA, 2V
Maximum Power Dissipation 2.75W
Frequency - Transition 175MHz, 140MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 036703-ZDT6753TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ZDT6753
Introduction Date October 29, 1997
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ZDT6753TA CAD Model

Description

Introducing the ZDT6753TA Transistor from Diodes Incorporated

The ZDT6753TA is a high-performance, dual PNP transistor housed in a compact SOT-223 package, expertly crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This product is designed to offer exceptional efficiency and reliability for a wide range of applications, making it an essential component in modern electronic circuits.

Key Features:

  • High Current Capability: The ZDT6753TA offers a continuous collector current of up to -2A, providing ample current for high-power applications.
  • Low Saturation Voltage: With a V<sub>CE(sat) of typically -0.1V at -1A, this transistor ensures low power loss and improved efficiency in operation.
  • High Power Dissipation: This device can dissipate up to 2W of power, making it suitable for demanding environments.
  • Complementary NPN Type Available: For design flexibility, a complementary NPN type transistor is available, allowing for push-pull configurations and other complementary applications.

Applications:

The ZDT6753TA is versatile and can be utilized in various applications, including but not limited to:

  • Power management circuits
  • Switching regulators
  • Motor control drivers
  • Audio amplifiers
  • Signal processing

Quality and Reliability:

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ZDT6753TA is no exception, undergoing rigorous testing and quality control measures to ensure it performs to specifications under varying conditions.

Environmental Compliance:

In alignment with global environmental standards, the ZDT6753TA is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Conclusion:

Whether you're designing power circuits, audio systems, or any other application requiring a robust PNP transistor, the ZDT6753TA from Diodes Incorporated is an outstanding choice that combines performance, efficiency, and reliability. Its compact form factor and high-power capabilities make it a go-to component for electronics designers and engineers worldwide.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6640 $53.1200
185+ $0.5449 $100.8065
285+ $0.5278 $150.4230
395+ $0.5108 $201.7660
510+ $0.4938 $251.8380
680+ $0.4427 $301.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess