EN
  • EN
  • DE

SN74CBTLV3384DBQRG4

Part No SN74CBTLV3384DBQRG4
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0336/40+
Reference case SSOP24
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 734573-SN74CBTLV3384DBQRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3384DBQRG4 CAD Model

Description

Product Overview: SN74CBTLV3384DBQRG4

The SN74CBTLV3384DBQRG4 is a high-performance, 10-bit FET bus switch from Texas Instruments, designed to provide efficient, low on-state resistance switching for high-speed data transfer and bus isolation applications. This integrated circuit (IC) is part of the CBTLV (Controlled-Bandwidth Low-Voltage) family, which is optimized for low-voltage operation and is ideal for use in modern, power-sensitive systems.

Key Features

  • Low-Voltage Operation: The device supports a wide range of operating voltages from 2.3V to 3.6V, enabling it to be used in various low-voltage systems without compromising performance.
  • Low On-State Resistance: With an on-state resistance as low as 5 ohms typical, the switch allows for minimal signal distortion and voltage drop, ensuring integrity in high-speed signal transmission.
  • Quick Switching: The SN74CBTLV3384DBQRG4 boasts a fast switch time, with a typical turn-on time of 0.25ns and turn-off time of 0.15ns, which is critical for high-speed data applications.
  • Bidirectional Data Flow: The switch can pass signals in both directions, making it versatile for bidirectional data buses and signal gating.
  • 5-V Tolerant Inputs: Input terminals are tolerant to 5V, even when the device is powered off, which helps in mixed-voltage systems and protects against voltage spikes.

Applications

The SN74CBTLV3384DBQRG4 is suitable for a wide range of applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating, multiplexing, and demultiplexing in data communication systems
  • Hot-swapping and docking stations for portable electronics
  • Level shifting in multi-voltage systems

Quality and Reliability

As with all Texas Instruments products, the SN74CBTLV3384DBQRG4 is manufactured to the highest quality standards. It is available in a small-outline package (DBQ) and is designed for surface-mount technology (SMT), providing a compact footprint for space-constrained applications. This product is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of operating conditions.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5539 $52.6205
225+ $0.4545 $102.2625
345+ $0.4403 $151.9035
470+ $0.4261 $200.2670
610+ $0.4119 $251.2590
815+ $0.3693 $300.9795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,900 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess