EN
  • EN
  • DE
  • IT

SN74CBTLV3384DWR

Part No SN74CBTLV3384DWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 10-BIT FET BUS SWITCH | IC LV 10-BIT FET BUS SW 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number 74CBTLV3384
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254342-SN74CBTLV3384DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3384DWR CAD Model

Description

The SN74CBTLV3384DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a low-voltage 10-bit FET bus switch that provides high-speed data switching capabilities with low on-state resistance, making it an ideal choice for applications requiring efficient data flow and minimal signal distortion.

Key Features:

  • Low-Voltage Operation: The device operates at a nominal voltage of 2.5V or 3.3V, which allows for compatibility with low-voltage systems and helps in reducing overall power consumption.
  • High Bandwidth: SN74CBTLV3384DWR offers a high bandwidth of up to 250 MHz, ensuring rapid data transmission and minimal propagation delay.
  • Low On-State Resistance (ron): The low on-state resistance of the switch minimizes signal distortion and voltage drop, thereby preserving signal integrity across the switch.
  • 5-Ω Switch Connection Between Two Ports: This feature allows for minimal signal interference and ensures a near-seamless connection between ports.
  • Isolation in Powered-Off Mode: When the device is in the powered-off state, the switch provides isolation to prevent any unwanted data flow, protecting the system from potential damage.
  • Latch-Up Performance: The SN74CBTLV3384DWR exceeds 100 mA per JESD 78, Class II standards, offering robust protection against latch-up.
  • ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding it from the damaging effects of ESD events.

Applications:

The SN74CBTLV3384DWR is versatile and can be used in a variety of applications, including:

  • Memory Interleaving
  • Signal Gating
  • Bus Isolation
  • Data Switching in Networking and Telecommunication Systems
  • Peripheral Sharing in Computer Systems

Package and Quality:

The SN74CBTLV3384DWR comes in a wide-body SOIC (DWR) package, offering a compact footprint for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, ensuring that each device meets rigorous performance and reliability criteria.

For detailed specifications, technical documents, and more information about the SN74CBTLV3384DWR, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2232 $50.2200
550+ $0.1832 $100.7600
850+ $0.1775 $150.8750
1,165+ $0.1717 $200.0305
1,510+ $0.1660 $250.6600
2,020+ $0.1488 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess