EN
  • EN
  • DE

SN74CBTR16861DGVR

Part No SN74CBTR16861DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 20-BIT FET BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBTR
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 1254347-SN74CBTR16861DGVR
Manufacturer Homepage www.ti.com
Family Name SN74CBTR16861
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTR16861DGVR CAD Model

Description

Product Overview: SN74CBTR16861DGVR from Texas Instruments

The SN74CBTR16861DGVR from Texas Instruments is a high-performance integrated circuit designed to provide efficient bus exchange, switching, and signal gating functionality in digital systems. This 20-bit FET bus switch is part of TI's CBTLV (low-voltage) series and is particularly suitable for applications that require minimal propagation delay and low power consumption.

Key Features

  • 20-Bit Bus Switch: The device features a 20-bit switch that can be controlled via select inputs (S0, S1), enabling flexible data routing and signal gating.
  • Low On-State Resistance: The SN74CBTR16861DGVR boasts a low on-state resistance (Ron) characteristic, which minimizes signal distortion and allows for better signal integrity.
  • 5-V Tolerant Inputs: Input ports are 5-V tolerant, which allows for interface flexibility with mixed-voltage systems without the need for additional level-shifting components.
  • Quick Switching Speed: The device is designed for rapid switching, featuring a typical delay time of only 0.25 ns (max), ensuring high-speed operation for critical applications.
  • Low Power Consumption: With its low power dissipation, the SN74CBTR16861DGVR is an excellent choice for power-sensitive designs.
  • Flow-Through Architecture: The flow-through pinout arrangement facilitates easy PCB layout by simplifying the trace routing for adjacent signal lines.

Applications

The versatility of the SN74CBTR16861DGVR makes it ideal for a wide range of applications, including:

  • Memory switching and data gating in servers and workstations.
  • Signal routing in networking equipment such as routers and switches.
  • Interface bridging in telecommunications infrastructure.
  • Bus isolation and level shifting in multi-voltage systems.

Packaging and Quality

The SN74CBTR16861DGVR is offered in a compact TVSOP (Thin Very Small Outline Package) with 48 pins, allowing for high-density mounting on PCBs. Texas Instruments ensures reliability and performance by subjecting its products to rigorous testing and quality control procedures.

For designers and engineers looking for a reliable and efficient bus switch solution, the SN74CBTR16861DGVR from Texas Instruments represents a state-of-the-art choice that combines high-speed operation with robust design and versatility.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3829 $50.0409
52+ $1.9552 $101.6704
80+ $1.8941 $151.5280
110+ $1.8330 $201.6300
142+ $1.7719 $251.6098
189+ $1.5886 $300.2454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess