EN
  • EN
  • DE

SN74CBTS3384DW

Part No SN74CBTS3384DW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS SWITCH WITH SCHOTTKY DIODE CLAMPING | IC 10-BIT FET BUS SW 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number 74CBTS3384
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1254349-SN74CBTS3384DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTS3384DW CAD Model

Description

Product Overview: SN74CBTS3384DW

The SN74CBTS3384DW is a high-performance, 10-bit FET bus switch designed by Texas Instruments, a global semiconductor company known for its innovative and reliable products. This integrated circuit (IC) is part of the CBTS series, which stands out for its low on-state resistance and minimal propagation delay.

Key Features

  • 10-Bit Bus Switch: The SN74CBTS3384DW provides ten individual switch channels, allowing for efficient routing of data or signals within a system.
  • Low On-State Resistance: The device boasts a low resistance in the on-state, which minimizes signal distortion and ensures a high-quality signal transmission.
  • Quick Switching: With its fast turn-on and turn-off times, this bus switch can handle high-speed data transmission without significant delays, making it suitable for modern high-performance applications.
  • 5-V Tolerant: The inputs are 5-V tolerant, enabling the switch to be used in mixed-voltage environments without risking damage to the device.
  • Low Power Consumption: It is designed for low power consumption, making it an ideal choice for power-sensitive applications.
  • Bidirectional Operation: The switch can conduct signals in both directions, providing flexibility in signal routing within a circuit.

Applications

The SN74CBTS3384DW is versatile and can be used in a wide array of applications, including:

  • Signal gating
  • Data switching and routing
  • Bus isolation
  • Memory interleaving
  • Peripheral sharing

Quality and Reliability

As with all Texas Instruments products, the SN74CBTS3384DW is manufactured to high standards, ensuring both quality and reliability. It is available in a 24-pin SOIC (DW) package, providing a compact solution that is easy to integrate into various designs.

Technical Specifications

  • Package: 24-Pin SOIC (DW)
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage Range: 4.5 V to 5.5 V

For detailed technical specifications, application notes, and support resources, designers and engineers should consult the official Texas Instruments datasheet for the SN74CBTS3384DW.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess