The SN74F64N is a high-performance integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular chip is part of the 74F series, which is renowned for its fast speeds and reliable performance in digital systems.
Key Features
- Logic Type: 4-2-3-2-input AND-OR-INVERT gates
- Supply Voltage: Typically 5V
- Operating Temperature: 0°C to 70°C
- Package: 14-pin PDIP (Plastic Dual-In-line Package)
- Logic Family: F
- Propagation Delay Time: Fast propagation delay to support high-speed data processing
Applications
The SN74F64N is commonly used in a variety of digital applications due to its versatile logic configuration and high-speed operation. It is suitable for:
- Complex logic circuits
- Data processing systems
- Communication infrastructure
- High-speed computing applications
- Industrial control systems
Performance and Quality
Texas Instruments is known for its commitment to quality and the SN74F64N is no exception. This device is designed to meet the rigorous standards of the electronics industry, ensuring high reliability and performance. With its fast switching speeds and low power consumption, it is an excellent choice for power-sensitive applications.
Support and Resources
For engineers and designers, Texas Instruments provides extensive support and resources for the SN74F64N, including detailed datasheets, application notes, and design guides. This ensures that integrating the SN74F64N into your project is as seamless as possible, with a wealth of information at your fingertips to optimize your design.
Whether you're designing a new system or upgrading an existing one, the SN74F64N offers the performance and reliability that Texas Instruments is known for, making it an essential component for any high-speed logic application.