EN
  • EN
  • DE

SN74GTLP22034GQLR

Part No SN74GTLP22034GQLR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG TXRX LVTTL-GTLP 56-BGA / LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver IC 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74GTLP
Product Status Obsolete
Logic Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Supply Voltage 3.15V ~ 3.45V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74GTLP
Other Names -SN74GTLP22034GQLRR,296-13204-2,296-13204-1,2156-SN74GTLP22034GQLR-TITR,296-13204-2R,296-13204-6,296-13204-1R,-296-13204-1,296-13204-6R,TEXTISSN74GTLP22034GQLR,-296-13204-1,2156-SN74GTLP22034GQLR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256240-SN74GTLP22034GQLR
Ultra Librarian 3D Model Ultra Librarian SN74GTLP22034GQLR CAD Model

Description

The SN74GTLP22034GQLR is a versatile and high-performance integrated circuit designed by Texas Instruments, tailored for facilitating seamless communication and interfacing between devices operating at different voltage levels. This chip is a member of the GTLP (Gunning Transceiver Logic Plus) family, known for its low-power consumption and high-speed data transfer capabilities.

Key Features

  • Voltage Level Translation: This device provides bidirectional voltage level translation that is essential for mixed-voltage system environments, ensuring compatibility between 3.3V and 5V signal levels.
  • High-Speed Operation: With its capability to support high-speed data transfer, the SN74GTLP22034GQLR is well-suited for demanding applications that require quick and efficient communication.
  • Low-Power Consumption: It is engineered to operate with minimal power dissipation, making it an eco-friendly choice for power-sensitive designs.
  • Bus Hold on Data Inputs: The device is equipped with a bus hold feature on data inputs, which eliminates the need for external pull-up or pull-down resistors and helps to prevent data line float.
  • Flow-Through Pinout: The flow-through architecture of the pinout simplifies PCB layout by providing a direct path from input to output.

Applications

The SN74GTLP22034GQLR is ideal for a range of applications where interfacing between different voltage domains is required. It is particularly useful in:

  • Server and Enterprise Solutions
  • Telecommunications Infrastructure
  • Networking Equipment
  • Data Storage and Computing

Quality and Reliability

As with all Texas Instruments products, the SN74GTLP22034GQLR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. It is available in a compact, surface-mount package that is suitable for automated assembly processes, making it a practical choice for mass production.

Ordering Information

The product is available in tape and reel packaging, and its orderable part number is SN74GTLP22034GQLR. For detailed information regarding pricing, availability, and ordering options, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess