EN
  • EN
  • DE

SN74HA14

Part No SN74HA14
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040270-SN74HA14
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HA14 CAD Model

Description

SN74HA14 Hex Schmitt-Trigger Inverters

The SN74HA14 from Texas Instruments is a high-performance, hex inverter chip with Schmitt-trigger inputs. This integrated circuit is designed to offer a robust solution for digital signal processing where noise immunity and linearity are crucial. The SN74HA14 features six independent inverters, making it a versatile component for a wide range of applications, including wave shaping, signal conditioning, and logic level conversion.

Key Features

  • Logic Type: Inverter with Schmitt Trigger Inputs
  • Number of Circuits: 6
  • Input Voltage (VCC): 2 V to 6 V
  • Output Current: 5.2 mA
  • Propagation Delay Time: 15ns at 5V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Through Hole or Surface Mount
  • Package / Case: Available in various packages such as PDIP, SOIC, and VSSOP

Performance and Quality

The SN74HA14 is designed to operate with a supply voltage ranging from 2V to 6V, which makes it suitable for interfacing with both TTL and CMOS logic levels. The Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which enhances the device's performance in applications with noisy signals.

With a typical propagation delay of only 15ns at a supply voltage of 5V, the SN74HA14 provides fast response times, which is essential for high-speed digital circuits. The device is capable of driving loads with output currents of up to 5.2 mA, allowing for direct interfacing with numerous components such as LEDs, transistors, and other logic devices.

Applications

The versatility of the SN74HA14 makes it suitable for a broad spectrum of applications, including:

  • Waveform generation
  • Signal squaring
  • Analog-to-digital conversion
  • Glitch removal
  • Logic level translation
  • High-speed logic gates

With its robust design and ability to handle extreme temperature ranges, the SN74HA14 is ideal for use in demanding environments, ensuring reliability and functionality in industrial, automotive, and consumer electronics sectors.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess