EN
  • EN
  • DE

SN74HC02QPWRG4Q1

Part No SN74HC02QPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-NOR GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74HC
Packaging Reel - TR
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1254464-SN74HC02QPWRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HC02
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74HC02QPWRG4Q1 CAD Model

Description

The SN74HC02QPWRG4Q1 is a high-performance, quadruple 2-input positive-NOR gate integrated circuit from Texas Instruments, designed to operate in a wide range of electronics applications requiring logic functions. This device is a part of the 74HC family, which is well-known for its high-speed CMOS logic operations.

Manufactured with Texas Instruments' silicon-gate CMOS technology, it achieves the robustness and high noise immunity expected of CMOS devices, alongside the speed of NMOS technology. The SN74HC02QPWRG4Q1 is optimized for use in automotive and industrial applications, as indicated by the 'Q1' suffix in its part number, which denotes that it meets stringent automotive quality standards.

Key Features:

  • Logic Type: Quadruple 2-Input Positive-NOR Gates
  • Operating Voltage: 2 V to 6 V, catering to a range of logic level requirements.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing high flexibility in interfacing with other logic families.
  • Temperature Range: Designed to operate over a broad temperature range, from -40°C to 125°C, suitable for harsh environments.
  • Package: Available in TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive products.
  • Automotive Qualification Standard: Qualified for automotive applications in accordance with the AEC-Q100 standards, ensuring reliability and performance under extreme conditions.

With its low power consumption and high output drive, the SN74HC02QPWRG4Q1 is an excellent choice for a variety of digital applications, including logic gates, control systems, and signal processing. Its robustness and compliance with automotive standards make it an ideal component for vehicle electronics, such as engine control units, body control modules, and infotainment systems.

Engineers and designers can rely on the SN74HC02QPWRG4Q1 for its consistent performance, compact form factor, and integration ease, making it a go-to component for both prototyping and mass production in automotive and industrial electronics markets.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3550 $51.4750
345+ $0.2913 $100.4985
535+ $0.2822 $150.9770
735+ $0.2731 $200.7285
950+ $0.2640 $250.8000
1,270+ $0.2367 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess