Product Overview: SN74HC04ANSR-SOP5.2
The SN74HC04ANSR-SOP5.2 is a high-performance, hex inverter chip designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the 74HC series, known for its high-speed CMOS logic. It is specifically engineered to handle a wide range of applications that require inverting functions with high speed and low power consumption.
Key Features:
- Logic Type: Hex Inverter - The chip contains six independent inverter gates that can be used in various logic circuits.
- Operating Voltage: The SN74HC04ANSR-SOP5.2 operates within a voltage range of 2V to 6V, making it versatile for both low and standard voltage applications.
- High-Speed Performance: This device is characterized by its high-speed operation, ensuring quick response times in critical applications.
- Low Power Consumption: It is designed for low power consumption, which makes it suitable for battery-powered and energy-efficient designs.
- Package: The product comes in a SOP (Small Outline Package) with 5.2mm width, providing a compact footprint that is valuable for space-constrained applications.
- Temperature Range: The SN74HC04ANSR-SOP5.2 is designed to operate over a broad temperature range, making it reliable in various environmental conditions.
- RoHS Compliant: The device complies with RoHS standards, ensuring that it is free from hazardous substances and is environmentally friendly.
Applications:
The versatility of the SN74HC04ANSR-SOP5.2 allows it to be used in a wide array of electronic circuits and systems. Common applications include:
- Signal processing
- Logic inversion
- Oscillator circuits
- Pulse shaping
- Waveform generation
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability. The SN74HC04ANSR-SOP5.2 is built to meet strict industry standards, ensuring high performance and dependability for professional and consumer applications alike.
Whether you're designing a complex digital system or simply need reliable logic inversion, the SN74HC04ANSR-SOP5.2 from Texas Instruments is an excellent choice that combines functionality, efficiency, and innovation.