EN
  • EN
  • DE

SN74HC14NS

Part No SN74HC14NS
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX SCHMITT-TRIGGER INVERTERS | LOGIC GATES AND INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.1V ~ 0.26V
Logic Level - High 1.998V ~ 5.8V
Max Propagation Delay at V, Max CL 21ns at 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SO
Manufacturer Package 14-SOIC
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1254522-SN74HC14NS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC14NS CAD Model

Description

The SN74HC14NS from Texas Instruments is a high-performance, hex inverter chip with Schmitt-trigger inputs. This integrated circuit is designed to provide a robust solution for digital signal processing where noise immunity and higher switching thresholds are of paramount importance.

Key Features:

  • Logic Type: Hex Schmitt-Trigger Inverters
  • Supply Voltage (V<sub>cc): 2 V to 6 V
  • High Noise Immunity: Characterized by typical hysteresis voltage of 0.9 V at V<sub>cc = 5 V
  • Output Drive Capability: 10 LSTTL Loads
  • Low Power Consumption: 20-µA Max I<sub>cc
  • Typical t<sub>pd: 13 ns
  • Low Input Current: 1 µA Max
  • Operating Temperature Range: -40°C to 85°C

The SN74HC14NS device features six independent inverters with Schmitt-trigger inputs that make it ideal for transforming slowly changing input signals into sharply defined, jitter-free output signals, enhancing the circuit's performance in the presence of electrical noise. The high switching thresholds help to eliminate the effects of noise that are often encountered in industrial, consumer electronics, and telecommunications applications.

Applications:

The versatility of the SN74HC14NS makes it suitable for a wide array of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Square wave and pulse generation
  • Logic circuits
  • Interface circuits

With its durable construction and reliable performance, the SN74HC14NS is a staple component in the design of high-fidelity digital systems. Its robustness and functional diversity make it an essential part of any electronics toolkit.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5535 $52.5825
195+ $0.5185 $101.1075
300+ $0.5010 $150.3000
430+ $0.4660 $200.3800
560+ $0.4485 $251.1600
700+ $0.4309 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,096 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess